SERIES 110 -- HV GATE VALVE WITH BELLOWS
VAT, Inc.
HV Gate Valve with Bellows
Series 110
Description
Area of application:
Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications
Description:
Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications
Nominal inside diameters (ID):
200 (8" ) - 320 (12")
Body material:
Stainless steel
Description
Area of application:
Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications
Description:
Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications
Nominal inside diameters (ID):
200 (8" ) - 320 (12")
Body material:
Stainless steel
Suppliers
Area of application:
Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications
Description:
Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications
Nominal inside diameters (ID):
200 (8" ) - 320 (12")
Body material:
Stainless steel
|
Area of application: | Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications |
|
Description: | Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications |
|
Nominal inside diameters (ID): | 200 (8" ) - 320 (12") |
|
Body material: | Stainless steel |
Supplier's Site
Technical Specifications
|
Product Category
|
Vacuum Valves |
|
Product Number
|
Series 110 |
|
Product Name
|
HV Gate Valve with Bellows |
|
Type
|
Gate
|
|
Port OD
|
8 to 12 inch (203 to 305 mm)
|
|
Vacuum / Pressure Range
|
(HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
|
|
Temperature Range
|
302 F (150 C)
|
|
Port Flange & Seal Type
|
ISO flange
|
Unlock Full Specs
to access all available technical data
Similar Products
Temperature Range
14 to 140 F (-10 to 60 C)
Body Materials
Aluminum
View Details
Plast-O-Matic Valves, Inc.
Type
Diamphragm
Port OD
0.7500 inch (19.05 mm)
Vacuum / Pressure Range
Elevated or positive pressures (>> 760 torr)
View Details
Type
Gate
Port OD
2 to 6 inch (50.8 to 152 mm)
Vacuum / Pressure Range
(HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details
Type
Lateral Valve
Port OD
0.9843 inch (25 mm)
Vacuum / Pressure Range
Low or roughing vacuum level (> 1 torr)
View Details