The HV stainless steel gate valve with bellows is designed for harsh process conditions. The grease free wedge valve design allows multiple differential pressure (1 bar) openings even in a dirty and a dusty environment. Further features are the quick and easy cleaning of the gate seal and the bellows assembly.
| VAT, Inc. | |
|---|---|
| Product Category | Vacuum Valves |
| Product Number | Series 091 |
| Product Name | HV Gate Valve |
| Type | Gate |
| Port OD | 2 to 6 inch (50.8 to 152 mm) |
| Vacuum / Pressure Range | (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr) |
| Temperature Range | 302 F (150 C) |
| Port Flange & Seal Type | Elastomeric / O-ring; ASA; ISO flange; ISO-KF (Small Clamped, <2") |