VAT, Inc. Transfer Valve SolVat Series 066

Description
The key features of the SolVAT technology are the robust mechanism design which can withstand harsh environment, low cost of owner ship and modular design enables easy upscaling. By a wide range of options like water cooling on body and seat, full stainless steel valve etc. (see table options) the product can be flexible adjusted to specific requirements.
Description
The key features of the SolVAT technology are the robust mechanism design which can withstand harsh environment, low cost of owner ship and modular design enables easy upscaling. By a wide range of options like water cooling on body and seat, full stainless steel valve etc. (see table options) the product can be flexible adjusted to specific requirements.

Suppliers

Company
Product
Description
Supplier Links
Transfer Valve SolVat - Series 066 - VAT, Inc.
San Jose, CA, USA
Transfer Valve SolVat
Series 066
Transfer Valve SolVat Series 066
The key features of the SolVAT technology are the robust mechanism design which can withstand harsh environment, low cost of owner ship and modular design enables easy upscaling. By a wide range of options like water cooling on body and seat, full stainless steel valve etc. (see table options) the product can be flexible adjusted to specific requirements.

The key features of the SolVAT technology are the robust mechanism design which can withstand harsh environment, low cost of owner ship and modular design enables easy upscaling. By a wide range of options like water cooling on body and seat, full stainless steel valve etc. (see table options) the product can be flexible adjusted to specific requirements.

Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Vacuum Valves
Product Number Series 066
Product Name Transfer Valve SolVat
Type Transfer Valve
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
Temperature Range 392 F (200 C)
Port Flange & Seal Type Elastomeric / O-ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBM100EP-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-M10 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Straight-Through Solenoid Operated Valve - VV 25 - VACUUBRAND, Inc.
Specs
Type Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
View Details
Large Gate Valve (UHV) - Series 192 - VAT, Inc.
Specs
Type Gate
Port OD 16 to 50 inch (406 to 1270 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details