VAT, Inc. Gate Valve for Gas Analysis w/ Orifice Series 010

Description
Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas by means of two bypass valves with orifice Analysis of the residual gases at base pressure with the gate valve open Very compact
Description
Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas by means of two bypass valves with orifice Analysis of the residual gases at base pressure with the gate valve open Very compact

Suppliers

Company
Product
Description
Supplier Links
Gate Valve for Gas Analysis w/ Orifice - Series 010 - VAT, Inc.
San Jose, CA, USA
Gate Valve for Gas Analysis w/ Orifice
Series 010
Gate Valve for Gas Analysis w/ Orifice Series 010
Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas by means of two bypass valves with orifice Analysis of the residual gases at base pressure with the gate valve open Very compact

Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber.

  • With bypass valves
  • Pressure reduction of the process gas by means of two bypass valves with orifice
  • Analysis of the residual gases at base pressure with the gate valve open
  • Very compact
Supplier's Site
Gate Valve for Gas Analysis with Bypass - Series 010 - VAT, Inc.
San Jose, CA, USA
Gate Valve for Gas Analysis with Bypass
Series 010
Gate Valve for Gas Analysis with Bypass Series 010
Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A», Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90°C), with manual actuator: type SS-4BKT, with pneumatic actuator, single acting with closing spring (NC): type SS-4BK-1C.

Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A», Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90°C), with manual actuator: type SS-4BKT, with pneumatic actuator, single acting with closing spring (NC): type SS-4BK-1C.

Supplier's Site
Mini UHV Gate Valve - Series 010 - VAT, Inc.
San Jose, CA, USA
Mini UHV Gate Valve
Series 010
Mini UHV Gate Valve Series 010
Mini-UHV-gate valves are for many applications. They can be provided with various actuators. The mechanism is free of lubricants. Features MONOVAT configuration Bellows-sealed Mechanism free of lubricants

Mini-UHV-gate valves are for many applications. They can be provided with various actuators. The mechanism is free of lubricants.

    Features
  • MONOVAT configuration
  • Bellows-sealed
  • Mechanism free of lubricants
Supplier's Site

Technical Specifications

  VAT, Inc. VAT, Inc. VAT, Inc.
Product Category Vacuum Valves Vacuum Valves Vacuum Valves
Product Number Series 010 Series 010 Series 010
Product Name Gate Valve for Gas Analysis w/ Orifice Gate Valve for Gas Analysis with Bypass Mini UHV Gate Valve
Type Gate Gate Gate
Vacuum / Pressure Range (UHV,  < 10-8 torr) (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr) (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Port Flange & Seal Type Elastomeric / O-ring; Metal Seal Elastomeric / O-ring; Metal Seal Elastomeric / O-ring; ISO flange; ISO-KF (Small Clamped, <2"); Metal Seal
Valve Seat Seal Elastomeric / O-ring; Metal Elastomeric / O-ring; Metal Elastomeric / O-ring; Metal
Valve Actuation Manual; Pneumatic Manual; Pneumatic Manual; Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-3-3-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBM050EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.5000 inch (12.7 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Easy Close All-Metal Angle Valve - Series 540 - VAT, Inc.
Specs
Type Angle
Port OD 0.6250 to 2.5 inch (15.87 to 63.5 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details
Lateral Valve - RSV 50 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 1.97 inch (50 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details