VACUUBRAND, Inc. Straight-Through Solenoid Operated Valve VV-B 6C

Description
These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 6C) are made of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. DN 6/10 mm tubing connections; 1x10-6 mbar l/sec leak rate. 24V DC valves are also available with VACUU·BUS® control.
Description
These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 6C) are made of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. DN 6/10 mm tubing connections; 1x10-6 mbar l/sec leak rate. 24V DC valves are also available with VACUU·BUS® control.

Suppliers

Company
Product
Description
Supplier Links
Straight-Through Solenoid Operated Valve - VV-B 6C - VACUUBRAND, Inc.
Essex, CT, USA
Straight-Through Solenoid Operated Valve
VV-B 6C
Straight-Through Solenoid Operated Valve VV-B 6C
These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 6C) are made of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. DN 6/10 mm tubing connections; 1x10-6 mbar l/sec leak rate. 24V DC valves are also available with VACUU·BUS® control.

These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 6C) are made of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. DN 6/10 mm tubing connections; 1x10-6 mbar l/sec leak rate. 24V DC valves are also available with VACUU·BUS® control.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Valves
Product Number VV-B 6C
Product Name Straight-Through Solenoid Operated Valve
Type Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
Leak Rate 0.0100 std cc / sec
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M4 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VBS150V-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1.5 inch (38.1 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Specs
Type solenoid
Port OD 2.5 to 0.2500 inch (63.5 to 6.35 mm)
Port Flange & Seal Type NPT_Female
View Details
Air Release Valves (Clean Water) - MAXIAIR ® AIS - Flomatic Valves
Specs
Port OD 0.5000 to 1 inch (12.7 to 25.4 mm)
Vacuum / Pressure Range 150
Temperature Range 150 F (65.56 C)
View Details