VACUUBRAND, Inc. Small Hand Operated Gas Inlet Valve VGS 10

Description
VG style gas inlet valves are small, hand-operated valves for admitting gases into a vacuum system. By rotating a knurled screw cap, the valve stem is raised from the valve seat. Thus gas enters at a controlled flow rate from the line connected to the gas inlet. The VGS 10 gas inlet valve is small-flange-mounted to the system and has a DN 8 mm hose nozzlefor connection to gas cylinders, air driers or for admitting air directly.
Description
VG style gas inlet valves are small, hand-operated valves for admitting gases into a vacuum system. By rotating a knurled screw cap, the valve stem is raised from the valve seat. Thus gas enters at a controlled flow rate from the line connected to the gas inlet. The VGS 10 gas inlet valve is small-flange-mounted to the system and has a DN 8 mm hose nozzlefor connection to gas cylinders, air driers or for admitting air directly.

Suppliers

Company
Product
Description
Supplier Links
Small Hand Operated Gas Inlet Valve - VGS 10 - VACUUBRAND, Inc.
Essex, CT, USA
Small Hand Operated Gas Inlet Valve
VGS 10
Small Hand Operated Gas Inlet Valve VGS 10
VG style gas inlet valves are small, hand-operated valves for admitting gases into a vacuum system. By rotating a knurled screw cap, the valve stem is raised from the valve seat. Thus gas enters at a controlled flow rate from the line connected to the gas inlet. The VGS 10 gas inlet valve is small-flange-mounted to the system and has a DN 8 mm hose nozzlefor connection to gas cylinders, air driers or for admitting air directly.

VG style gas inlet valves are small, hand-operated valves for admitting gases into a vacuum system. By rotating a knurled screw cap, the valve stem is raised from the valve seat. Thus gas enters at a controlled flow rate from the line connected to the gas inlet. The VGS 10 gas inlet valve is small-flange-mounted to the system and has a DN 8 mm hose nozzlefor connection to gas cylinders, air driers or for admitting air directly.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Valves
Product Number VGS 10
Product Name Small Hand Operated Gas Inlet Valve
Type Leak
Port OD 0.1969 inch (5 mm)
Leak Rate 1.00E-6 std cc / sec
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-3-3-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBM100V-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
VE Series - Vacuum Bellow Valve - VE 16 - VACUUBRAND, Inc.
Specs
Type Angle
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
View Details
Special Valve - IV 16 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.7874 to 1.26 inch (20 to 32 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details