VACUUBRAND, Inc. Straight-Through Solenoid Operated Valve VV 6

Description
These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 15C) are made of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. Small flange KF DN 25 connections; 1x10-2 mbar l/sec leak rate. 24V DC valves are also available with VACUU·BUS® control.
Description
These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 15C) are made of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. Small flange KF DN 25 connections; 1x10-2 mbar l/sec leak rate. 24V DC valves are also available with VACUU·BUS® control.

Suppliers

Company
Product
Description
Supplier Links
Straight-Through Solenoid Operated Valve - VV 6 - VACUUBRAND, Inc.
Essex, CT, USA
Straight-Through Solenoid Operated Valve
VV 6
Straight-Through Solenoid Operated Valve VV 6
These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 15C) are made of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. Small flange KF DN 25 connections; 1x10-2 mbar l/sec leak rate. 24V DC valves are also available with VACUU·BUS® control.

These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 15C) are made of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. Small flange KF DN 25 connections; 1x10-2 mbar l/sec leak rate. 24V DC valves are also available with VACUU·BUS® control.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Valves
Product Number VV 6
Product Name Straight-Through Solenoid Operated Valve
Type Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
Leak Rate 1.00E-4 std cc / sec
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBM050EP-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.5000 inch (12.7 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-3/8 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Lateral Valve - DRV 20 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.7874 inch (20 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
VKE Series - Vacuum Valve - VKE 16 - VACUUBRAND, Inc.
Specs
Type Ball; Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
View Details