VACUUBRAND, Inc. VS Series - Vacuum Butterfly Valve VS 50B

Description
The VS B series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of one piece, machined from solid material, and require (in addition to the valve head seal) only one elastic shaft seal for rotational movement of the shaft. VS B series valves include an additional small flange that enables a vacuum connection, e.g., for a bypass line. The valves provide low leakage and minimal degassing rate. 40/50 mm nominal flange width. Leakage rate 1x10-6.
Description
The VS B series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of one piece, machined from solid material, and require (in addition to the valve head seal) only one elastic shaft seal for rotational movement of the shaft. VS B series valves include an additional small flange that enables a vacuum connection, e.g., for a bypass line. The valves provide low leakage and minimal degassing rate. 40/50 mm nominal flange width. Leakage rate 1x10-6.

Suppliers

Company
Product
Description
Supplier Links
VS Series - Vacuum Butterfly Valve - VS 50B - VACUUBRAND, Inc.
Essex, CT, USA
VS Series - Vacuum Butterfly Valve
VS 50B
VS Series - Vacuum Butterfly Valve VS 50B
The VS B series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of one piece, machined from solid material, and require (in addition to the valve head seal) only one elastic shaft seal for rotational movement of the shaft. VS B series valves include an additional small flange that enables a vacuum connection, e.g., for a bypass line. The valves provide low leakage and minimal degassing rate. 40/50 mm nominal flange width. Leakage rate 1x10-6.

The VS B series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of one piece, machined from solid material, and require (in addition to the valve head seal) only one elastic shaft seal for rotational movement of the shaft. VS B series valves include an additional small flange that enables a vacuum connection, e.g., for a bypass line. The valves provide low leakage and minimal degassing rate. 40/50 mm nominal flange width. Leakage rate 1x10-6.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Valves
Product Number VS 50B
Product Name VS Series - Vacuum Butterfly Valve
Type Butterfly; Inline; Straight Through
Port OD 1.57 inch (40 mm)
ISO Port Flange Size NW 40 ; NW 50
Leak Rate 1.00E-6 std cc / sec
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBS200V-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-M5 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Small Hand Operated Gas Inlet Valve - VGS 10 - VACUUBRAND, Inc.
Specs
Type Leak
Port OD 0.1969 inch (5 mm)
Leak Rate 1.00E-6 std cc / sec
View Details
Miniature Ball Valve - BVC-18-MF - ANVER Corporation
Specs
Type Ball
Port OD 0.1250 inch (3.17 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
View Details