VACUUBRAND, Inc. VE Series - Vacuum Bellow Valve VE 25

Description
High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in both positions. The body is made of solid aluminum, with aluminum, stainless and FKM wetted parts. 25 mm nominal flange. Leakage rate of housing 1x10-9 mbar l/sec. Leakage rate of seat 1x10-7
Description
High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in both positions. The body is made of solid aluminum, with aluminum, stainless and FKM wetted parts. 25 mm nominal flange. Leakage rate of housing 1x10-9 mbar l/sec. Leakage rate of seat 1x10-7

Suppliers

Company
Product
Description
Supplier Links
VE Series - Vacuum Bellow Valve - VE 25 - VACUUBRAND, Inc.
Essex, CT, USA
VE Series - Vacuum Bellow Valve
VE 25
VE Series - Vacuum Bellow Valve VE 25
High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in both positions. The body is made of solid aluminum, with aluminum, stainless and FKM wetted parts. 25 mm nominal flange. Leakage rate of housing 1x10-9 mbar l/sec. Leakage rate of seat 1x10-7

High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in both positions. The body is made of solid aluminum, with aluminum, stainless and FKM wetted parts. 25 mm nominal flange. Leakage rate of housing 1x10-9 mbar l/sec. Leakage rate of seat 1x10-7

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Valves
Product Number VE 25
Product Name VE Series - Vacuum Bellow Valve
Type Angle
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
Leak Rate 1.00E-9 std cc / sec
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M6 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VBM100V-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Straight-Through Solenoid Operated Valve - VV-B 6 - VACUUBRAND, Inc.
Specs
Type Inline; Straight Through
Port OD 0.9843 inch (25 mm)
ISO Port Flange Size NW 25
View Details
Lateral Valve - RSV 40 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 1.57 inch (40 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details