VACUUBRAND, Inc. VE Series - Vacuum Bellow Valve VE 16 WIG

Description
High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in both positions. The body is made of or stainless steel, TIG-welded from the inside for maximum gas tightness and minimum degassing rates. Stainless and FKM wetted parts. 16 mm nominal flange. Leakage rate of housing 1x10-9 mbar l/sec. Leakage rate of seat 1x10-7.
Description
High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in both positions. The body is made of or stainless steel, TIG-welded from the inside for maximum gas tightness and minimum degassing rates. Stainless and FKM wetted parts. 16 mm nominal flange. Leakage rate of housing 1x10-9 mbar l/sec. Leakage rate of seat 1x10-7.

Suppliers

Company
Product
Description
Supplier Links
VE Series - Vacuum Bellow Valve - VE 16 WIG - VACUUBRAND, Inc.
Essex, CT, USA
VE Series - Vacuum Bellow Valve
VE 16 WIG
VE Series - Vacuum Bellow Valve VE 16 WIG
High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in both positions. The body is made of or stainless steel, TIG-welded from the inside for maximum gas tightness and minimum degassing rates. Stainless and FKM wetted parts. 16 mm nominal flange. Leakage rate of housing 1x10-9 mbar l/sec. Leakage rate of seat 1x10-7.

High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in both positions. The body is made of or stainless steel, TIG-welded from the inside for maximum gas tightness and minimum degassing rates. Stainless and FKM wetted parts. 16 mm nominal flange. Leakage rate of housing 1x10-9 mbar l/sec. Leakage rate of seat 1x10-7.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Valves
Product Number VE 16 WIG
Product Name VE Series - Vacuum Bellow Valve
Type Angle
Port OD 0.9843 inch (25 mm)
ISO Port Flange Size NW 25
Leak Rate 1.00E-9 std cc / sec
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M4 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VBS150V-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1.5 inch (38.1 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Straight-Through Solenoid Operated Valve - VV 25 - VACUUBRAND, Inc.
Specs
Type Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
View Details
Special Valve - IV 10 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.3937 inch (10 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details