co-ax valves inc. Special Valve IV 10

Description
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Materials: aluminium
Datasheet
Description
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Materials: aluminium
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Valve - IV 10 - co-ax valves inc.
Bristol, PA, USA
Special Valve
IV 10
Special Valve IV 10
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Materials: aluminium

Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version
Media: gaseous.
Body Materials: aluminium

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Vacuum Valves
Product Number IV 10
Product Name Special Valve
Type Lateral Valve
Port OD 0.3937 inch (10 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Temperature Range 23 to 140 F (-5 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-3/8 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VBM100V-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Air Release Valves (Clean Water) - MINIAIR ® - Flomatic Valves
Specs
Port OD 0.3750 to 2 inch (9.52 to 50.8 mm)
Vacuum / Pressure Range MAX: 150 PSI*
Temperature Range 150 F (65.56 C)
View Details
Air Admittance Valve - AV10K - Edwards Vacuum
Specs
Type Screw Valve
ISO Port Flange Size NW 10
Temperature Range ? to 32 F (? to 0.0 C)
View Details