The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium gas flow rate. Vacuum to 10-1 mbar.
| VACUUBRAND, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | RE 2.5 |
| Product Name | Single-stage Rotary Vane Vacuum Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary |
| Features | Gas Ballast |
| Pumping Speed | 1.35 CFM (2.3 m³/hr) |