Agilent Technologies - Vacuum Products IDP-3 Dry Scroll Pump

Description
The Agilent IDP-3 dry scroll pump is an innovative, compact, high-performance, oil-free vacuum pump suitable for applications in the research, analytical instrument, and laboratory markets. It is the smallest scroll pump made for general vacuum applications, which makes it easy to integrate into OEM systems. Agilent IDP pumps are hermetic, with the motor and all bearings completely isolated from the vacuum path. This design extends the bearing life and provides clean, dry vacuum. IDP pumps use a single-sided scroll design that enables a 15-minute maintenance procedure with simple tools. Product Highlights: Lightest, most compact IDP pump in its class Clean, oil-free vacuum path – no messy maintenance, no contamination risk Hermetic design with fully isolated motor and bearings Quiet operation for workplace comfort Low vibration Lower base pressure than diaphragm pumps Speed control on 24 VDC motor option Long service life with quick maintenance Hour meter is standard on all IDP-3 pumps Ideal for GC/MS applications Small size is ideal for integration into OEM systems in analytical instrumentation, leak detection, and helium recirculation
Request a Quote Datasheet
Description
The Agilent IDP-3 dry scroll pump is an innovative, compact, high-performance, oil-free vacuum pump suitable for applications in the research, analytical instrument, and laboratory markets. It is the smallest scroll pump made for general vacuum applications, which makes it easy to integrate into OEM systems. Agilent IDP pumps are hermetic, with the motor and all bearings completely isolated from the vacuum path. This design extends the bearing life and provides clean, dry vacuum. IDP pumps use a single-sided scroll design that enables a 15-minute maintenance procedure with simple tools. Product Highlights: Lightest, most compact IDP pump in its class Clean, oil-free vacuum path – no messy maintenance, no contamination risk Hermetic design with fully isolated motor and bearings Quiet operation for workplace comfort Low vibration Lower base pressure than diaphragm pumps Speed control on 24 VDC motor option Long service life with quick maintenance Hour meter is standard on all IDP-3 pumps Ideal for GC/MS applications Small size is ideal for integration into OEM systems in analytical instrumentation, leak detection, and helium recirculation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDP-3 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
IDP-3 Dry Scroll Pump
IDP-3 Dry Scroll Pump
The Agilent IDP-3 dry scroll pump is an innovative, compact, high-performance, oil-free vacuum pump suitable for applications in the research, analytical instrument, and laboratory markets. It is the smallest scroll pump made for general vacuum applications, which makes it easy to integrate into OEM systems. Agilent IDP pumps are hermetic, with the motor and all bearings completely isolated from the vacuum path. This design extends the bearing life and provides clean, dry vacuum. IDP pumps use a single-sided scroll design that enables a 15-minute maintenance procedure with simple tools. Product Highlights: Lightest, most compact IDP pump in its class Clean, oil-free vacuum path – no messy maintenance, no contamination risk Hermetic design with fully isolated motor and bearings Quiet operation for workplace comfort Low vibration Lower base pressure than diaphragm pumps Speed control on 24 VDC motor option Long service life with quick maintenance Hour meter is standard on all IDP-3 pumps Ideal for GC/MS applications Small size is ideal for integration into OEM systems in analytical instrumentation, leak detection, and helium recirculation

The Agilent IDP-3 dry scroll pump is an innovative, compact, high-performance, oil-free vacuum pump suitable for applications in the research, analytical instrument, and laboratory markets. It is the smallest scroll pump made for general vacuum applications, which makes it easy to integrate into OEM systems.
Agilent IDP pumps are hermetic, with the motor and all bearings completely isolated from the vacuum path. This design extends the bearing life and provides clean, dry vacuum. IDP pumps use a single-sided scroll design that enables a 15-minute maintenance procedure with simple tools.

Product Highlights:

  • Lightest, most compact IDP pump in its class
  • Clean, oil-free vacuum path – no messy maintenance, no contamination risk
  • Hermetic design with fully isolated motor and bearings
  • Quiet operation for workplace comfort
  • Low vibration
  • Lower base pressure than diaphragm pumps
  • Speed control on 24 VDC motor option
  • Long service life with quick maintenance
  • Hour meter is standard on all IDP-3 pumps
  • Ideal for GC/MS applications
  • Small size is ideal for integration into OEM systems in analytical instrumentation, leak detection, and helium recirculation
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Vacuum Pumps and Vacuum Generators
Product Name IDP-3 Dry Scroll Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 1.76 to 2.12 CFM (3 to 3.6 m³/hr)
Ultimate Vacuum 0.2500 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

IDP-7 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 4.23 to 5.35 CFM (7.2 to 9.1 m³/hr)
View Details
Turbo-V 2K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 2966 to 3390 CFM (5045 to 5766 m³/hr)
View Details
TwisTorr 84 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 112 to 142 CFM (191 to 241 m³/hr)
View Details
IDP-15 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 7.53 to 9.06 CFM (12.8 to 15.4 m³/hr)
View Details