Utility Parts Central, Inc. Edge Dakura Black Smoke Polarized TSM216 Safety Glasses TSM216

Description
Edge Dakura Black Smoke Polarized TSM216 Safety Glasses Lead the way. The rest can keep up or fall behind. Edge Dakura safety glasses (formerly Wolverine) is the hottest selling glass in the USA for a reason. They combine a wrap-around frame for no side distortion with fog and scratch resistant coating. On top of that, a style to fit any work or play. Move forward and keep it that way. Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10. Features: "Polarized" graphic imprinted on right lens Polarized polycarbonate lenses. Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. 12% Transmission of light. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Edge Dakura Black Smoke Polarized TSM216 Safety Glasses Lead the way. The rest can keep up or fall behind. Edge Dakura safety glasses (formerly Wolverine) is the hottest selling glass in the USA for a reason. They combine a wrap-around frame for no side distortion with fog and scratch resistant coating. On top of that, a style to fit any work or play. Move forward and keep it that way. Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10. Features: "Polarized" graphic imprinted on right lens Polarized polycarbonate lenses. Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. 12% Transmission of light. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Dakura Black Smoke Polarized TSM216 Safety Glasses - TSM216 - Utility Parts Central, Inc.
McDonough, GA, USA
Edge Dakura Black Smoke Polarized TSM216 Safety Glasses
TSM216
Edge Dakura Black Smoke Polarized TSM216 Safety Glasses TSM216
Edge Dakura Black Smoke Polarized TSM216 Safety Glasses Lead the way. The rest can keep up or fall behind. Edge Dakura safety glasses (formerly Wolverine) is the hottest selling glass in the USA for a reason. They combine a wrap-around frame for no side distortion with fog and scratch resistant coating. On top of that, a style to fit any work or play. Move forward and keep it that way. Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10. Features: "Polarized" graphic imprinted on right lens Polarized polycarbonate lenses. Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. 12% Transmission of light. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Edge Dakura Black Smoke Polarized TSM216 Safety Glasses
Lead the way. The rest can keep up or fall behind. Edge Dakura safety glasses (formerly Wolverine) is the hottest selling glass in the USA for a reason. They combine a wrap-around frame for no side distortion with fog and scratch resistant coating. On top of that, a style to fit any work or play. Move forward and keep it that way. Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Features:
"Polarized" graphic imprinted on right lens
Polarized polycarbonate lenses.
Sleek wraparound frame, no side shield distortion.
Durable lightweight nylon temples.
Scratch resistant hard coat and anti-fog polycarbonate lens.
99.9% protection from UVA/UVB/UVC rays.
Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. 12% Transmission of light.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Eyewear
Product Number TSM216
Product Name Edge Dakura Black Smoke Polarized TSM216 Safety Glasses
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products

Plant Visitor Protective Eyewear - 10027944 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details