Edge Kazbek Polarized Safety Glasses with Blue Mirror LensLight can help you see. But light can also obscure your vision and blind you. Polarized lenses know the difference. Blocking out the glare from above and reflected light from below, Kazbek Polarized lets in only what you want and need to see, and when you can focus, there's no telling what you can get done.
Features:
Durable light-weight nylon temples.
99.9% protection from UVA/UVB/UVC rays.
Sleek wrap-around frame; no side shield distortion.
Scratch-resistant hard coat and fog-resistant polycarbonate lens.
Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
| Utility Parts Central, Inc. | |
|---|---|
| Product Category | Eyewear |
| Product Number | TSKAP-218 |
| Product Name | Edge Kazbek Black Aqua Precision Blue Polarized TSKAP-218 Safety Glasses |
| Type | Glasses |