Utility Parts Central, Inc. Edge Khor Black Copper Polarized TSDK215 Safety Glasses TSDK215

Description
Edge Khor Polarized Safety Glasses with Black Frame and Copper Driving Lens Safety or Style? Would you ever settle for just one? Of course not, that's why you choose Khor! Newly redesigned with sophisticated styling, the Khor has interchangeable lenses with ANSI Z87.1+ 2003 from independent ANSI accredited labs. Once again, Safety AND Style! Features: Provides 99.9% protection from UVA/UVB/UVC rays. Fog resistant and scratch resistant lenses. Wrap around frame with no side shield distortion. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Edge Khor Polarized Safety Glasses with Black Frame and Copper Driving Lens Safety or Style? Would you ever settle for just one? Of course not, that's why you choose Khor! Newly redesigned with sophisticated styling, the Khor has interchangeable lenses with ANSI Z87.1+ 2003 from independent ANSI accredited labs. Once again, Safety AND Style! Features: Provides 99.9% protection from UVA/UVB/UVC rays. Fog resistant and scratch resistant lenses. Wrap around frame with no side shield distortion. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Khor Black Copper Polarized TSDK215 Safety Glasses - TSDK215 - Utility Parts Central, Inc.
McDonough, GA, USA
Edge Khor Black Copper Polarized TSDK215 Safety Glasses
TSDK215
Edge Khor Black Copper Polarized TSDK215 Safety Glasses TSDK215
Edge Khor Polarized Safety Glasses with Black Frame and Copper Driving Lens Safety or Style? Would you ever settle for just one? Of course not, that's why you choose Khor! Newly redesigned with sophisticated styling, the Khor has interchangeable lenses with ANSI Z87.1+ 2003 from independent ANSI accredited labs. Once again, Safety AND Style! Features: Provides 99.9% protection from UVA/UVB/UVC rays. Fog resistant and scratch resistant lenses. Wrap around frame with no side shield distortion. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Edge Khor Polarized Safety Glasses with Black Frame and Copper Driving Lens
Safety or Style? Would you ever settle for just one? Of course not, that's why you choose Khor! Newly redesigned with sophisticated styling, the Khor has interchangeable lenses with ANSI Z87.1+ 2003 from independent ANSI accredited labs. Once again, Safety AND Style!
Features:
Provides 99.9% protection from UVA/UVB/UVC rays.
Fog resistant and scratch resistant lenses.
Wrap around frame with no side shield distortion.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Eyewear
Product Number TSDK215
Product Name Edge Khor Black Copper Polarized TSDK215 Safety Glasses
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products