Utility Parts Central, Inc. Edge Ossa Fit over glasses Smoke lens XF116-L Safety Glasses XF116-L

Description
Edge Ossa Fit over glasses Smoke lens XF116-L Safety Glasses Fits over prescription glasses! Features: These safety glasses feature a great wraparound frame designed to fit over prescription glasses and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB rays. Lens Color: Smoke - General purpose with impact protection and maximum visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Edge Ossa Fit over glasses Smoke lens XF116-L Safety Glasses Fits over prescription glasses! Features: These safety glasses feature a great wraparound frame designed to fit over prescription glasses and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB rays. Lens Color: Smoke - General purpose with impact protection and maximum visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Ossa Fit over glasses Smoke lens XF116-L Safety Glasses - XF116-L - Utility Parts Central, Inc.
McDonough, GA, USA
Edge Ossa Fit over glasses Smoke lens XF116-L Safety Glasses
XF116-L
Edge Ossa Fit over glasses Smoke lens XF116-L Safety Glasses XF116-L
Edge Ossa Fit over glasses Smoke lens XF116-L Safety Glasses Fits over prescription glasses! Features: These safety glasses feature a great wraparound frame designed to fit over prescription glasses and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB rays. Lens Color: Smoke - General purpose with impact protection and maximum visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Edge Ossa Fit over glasses Smoke lens XF116-L Safety Glasses
Fits over prescription glasses!
Features:
These safety glasses feature a great wraparound frame designed to fit over prescription glasses and durable lightweight Nylon temples.
Scratch resistant hard coat and anti-fog polycarbonate lens.
99.9% protection from UVA/UVB rays.
Lens Color: Smoke - General purpose with impact protection and maximum visibility.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Eyewear
Product Number XF116-L
Product Name Edge Ossa Fit over glasses Smoke lens XF116-L Safety Glasses
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Spectacles, Gray, Outdoor - 697515 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Welding Goggles -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Type Goggles
Application Welding
View Details