Utility Parts Central, Inc. Edge Kazbek Black Red Aqua Precision SKAP119 Safety Glasses SKAP119

Description
Edge Kazbek Safety Glasses with Aqua Precision Red Mirror LensIt takes power to make an impact. But power that's reckless is an open invitation to the ER. Kazbek is engineered to absorb any high impact, so whether you're hammering away concrete or bombing down the trail on your bike you can harness that power that would make a lesser man shake in his boots. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Edge Kazbek Safety Glasses with Aqua Precision Red Mirror LensIt takes power to make an impact. But power that's reckless is an open invitation to the ER. Kazbek is engineered to absorb any high impact, so whether you're hammering away concrete or bombing down the trail on your bike you can harness that power that would make a lesser man shake in his boots. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Kazbek Black Red Aqua Precision SKAP119 Safety Glasses - SKAP119 - Utility Parts Central, Inc.
McDonough, GA, USA
Edge Kazbek Black Red Aqua Precision SKAP119 Safety Glasses
SKAP119
Edge Kazbek Black Red Aqua Precision SKAP119 Safety Glasses SKAP119
Edge Kazbek Safety Glasses with Aqua Precision Red Mirror LensIt takes power to make an impact. But power that's reckless is an open invitation to the ER. Kazbek is engineered to absorb any high impact, so whether you're hammering away concrete or bombing down the trail on your bike you can harness that power that would make a lesser man shake in his boots. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Edge Kazbek Safety Glasses with Aqua Precision Red Mirror LensIt takes power to make an impact. But power that's reckless is an open invitation to the ER. Kazbek is engineered to absorb any high impact, so whether you're hammering away concrete or bombing down the trail on your bike you can harness that power that would make a lesser man shake in his boots.
Features:
Durable light-weight nylon temples.
99.9% protection from UVA/UVB/UVC rays.
Sleek wrap-around frame; no side shield distortion.
Scratch-resistant hard coat and fog-resistant polycarbonate lens.
Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Eyewear
Product Number SKAP119
Product Name Edge Kazbek Black Red Aqua Precision SKAP119 Safety Glasses
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products