Utility Parts Central, Inc. Edge Kazbek Black Aqua Precision Blue Polarized Xtra Large TSKAP-XL218 Safety Glasses TSKAP-XL218

Description
Edge Kazbek XL Polarized Safety Glasses with Blue Mirror Lens"Why not make a polarized glass in an XL?" you asked us. Well, it took a little extra material, but hey, we gotcha covered. The Kazbek XL Polarized takes all the benefits of glare blocking qualities of our standard Kazbek Polarized glasses and "expands" them for a wider, more comfortable fit. Protect your eyes and define your style- even if it takes a little more surface area. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Edge Kazbek XL Polarized Safety Glasses with Blue Mirror Lens"Why not make a polarized glass in an XL?" you asked us. Well, it took a little extra material, but hey, we gotcha covered. The Kazbek XL Polarized takes all the benefits of glare blocking qualities of our standard Kazbek Polarized glasses and "expands" them for a wider, more comfortable fit. Protect your eyes and define your style- even if it takes a little more surface area. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Kazbek Black Aqua Precision Blue Polarized Xtra Large TSKAP-XL218 Safety Glasses - TSKAP-XL218 - Utility Parts Central, Inc.
McDonough, GA, USA
Edge Kazbek Black Aqua Precision Blue Polarized Xtra Large TSKAP-XL218 Safety Glasses
TSKAP-XL218
Edge Kazbek Black Aqua Precision Blue Polarized Xtra Large TSKAP-XL218 Safety Glasses TSKAP-XL218
Edge Kazbek XL Polarized Safety Glasses with Blue Mirror Lens"Why not make a polarized glass in an XL?" you asked us. Well, it took a little extra material, but hey, we gotcha covered. The Kazbek XL Polarized takes all the benefits of glare blocking qualities of our standard Kazbek Polarized glasses and "expands" them for a wider, more comfortable fit. Protect your eyes and define your style- even if it takes a little more surface area. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Edge Kazbek XL Polarized Safety Glasses with Blue Mirror Lens"Why not make a polarized glass in an XL?" you asked us. Well, it took a little extra material, but hey, we gotcha covered. The Kazbek XL Polarized takes all the benefits of glare blocking qualities of our standard Kazbek Polarized glasses and "expands" them for a wider, more comfortable fit. Protect your eyes and define your style- even if it takes a little more surface area.
Features:
Durable light-weight nylon temples.
99.9% protection from UVA/UVB/UVC rays.
Sleek wrap-around frame; no side shield distortion.
Scratch-resistant hard coat and fog-resistant polycarbonate lens.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Eyewear
Product Number TSKAP-XL218
Product Name Edge Kazbek Black Aqua Precision Blue Polarized Xtra Large TSKAP-XL218 Safety Glasses
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 660C Metro Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Edge Dakura Black Smoke SW116 Safety Glasses - SW116 - Utility Parts Central, Inc.
Specs
Type Glasses
View Details