Utility Parts Central, Inc. Edge Delano Smoke SD116 Safety Glasses SD116

Description
Edge Delano Safety Glasses with Black Frame and Smoke LensImagine a football player taking the field without his helmet. Crazy. And when you "take the field" at work and the sparks are flying, you want the right protection too. Delano's light-weight, ultra-comfortable frames are tough enough to handle your work week, so you'll always be ready for the weekend. Features: Durable light weight nylon temples 99.9% protection from UVA/UVB/UVC rays Sleek wrap-around frame; no side shield distortion Scratch-resistant hard coat and fog-resistant polycarbonate lens Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Edge Delano Safety Glasses with Black Frame and Smoke LensImagine a football player taking the field without his helmet. Crazy. And when you "take the field" at work and the sparks are flying, you want the right protection too. Delano's light-weight, ultra-comfortable frames are tough enough to handle your work week, so you'll always be ready for the weekend. Features: Durable light weight nylon temples 99.9% protection from UVA/UVB/UVC rays Sleek wrap-around frame; no side shield distortion Scratch-resistant hard coat and fog-resistant polycarbonate lens Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Delano Smoke SD116 Safety Glasses - SD116 - Utility Parts Central, Inc.
McDonough, GA, USA
Edge Delano Smoke SD116 Safety Glasses
SD116
Edge Delano Smoke SD116 Safety Glasses SD116
Edge Delano Safety Glasses with Black Frame and Smoke LensImagine a football player taking the field without his helmet. Crazy. And when you "take the field" at work and the sparks are flying, you want the right protection too. Delano's light-weight, ultra-comfortable frames are tough enough to handle your work week, so you'll always be ready for the weekend. Features: Durable light weight nylon temples 99.9% protection from UVA/UVB/UVC rays Sleek wrap-around frame; no side shield distortion Scratch-resistant hard coat and fog-resistant polycarbonate lens Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Edge Delano Safety Glasses with Black Frame and Smoke LensImagine a football player taking the field without his helmet. Crazy. And when you "take the field" at work and the sparks are flying, you want the right protection too. Delano's light-weight, ultra-comfortable frames are tough enough to handle your work week, so you'll always be ready for the weekend.
Features:
Durable light weight nylon temples
99.9% protection from UVA/UVB/UVC rays
Sleek wrap-around frame; no side shield distortion
Scratch-resistant hard coat and fog-resistant polycarbonate lens
Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Eyewear
Product Number SD116
Product Name Edge Delano Smoke SD116 Safety Glasses
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products

Cairns Invader 664 Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details