Utility Parts Central, Inc. Edge Zorge Smoke DZ116 Safety Glasses DZ116

Description
Features: These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB rays. Lens Color: Smoke - General purpose with impact protection and maximum visibility. Compliance: Compliant with ANSI Z87.1+ 2010 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Features: These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB rays. Lens Color: Smoke - General purpose with impact protection and maximum visibility. Compliance: Compliant with ANSI Z87.1+ 2010 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Zorge Smoke DZ116 Safety Glasses - DZ116 - Utility Parts Central, Inc.
McDonough, GA, USA
Edge Zorge Smoke DZ116 Safety Glasses
DZ116
Edge Zorge Smoke DZ116 Safety Glasses DZ116
Features: These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB rays. Lens Color: Smoke - General purpose with impact protection and maximum visibility. Compliance: Compliant with ANSI Z87.1+ 2010 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Features:
These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples.
Scratch resistant hard coat and anti-fog polycarbonate lens.
99.9% protection from UVA/UVB rays.
Lens Color: Smoke - General purpose with impact protection and maximum visibility.
Compliance: Compliant with ANSI Z87.1+ 2010 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Eyewear
Product Number DZ116
Product Name Edge Zorge Smoke DZ116 Safety Glasses
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products

Safety Goggles - 2347218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Goggles
View Details
Cairns 880 Traditional Thermoplastic Fire Helmet -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details