Atlas Copco LPHB Posthole Bore
Description
Description LPHB Posthole Bore
Part no 1806 1014 33
Weight without auger (lb) 44
Oil flow (gpm) 4-8
Working pressure (psi) 1450-2031
Return line pressure max (psi) 725
Torque (Nm) 315
Speed of rotation (rpm) 90-188
Auger size at L=870 (inch) 3,5-13,8
EHTMA class C/D
Vibration level 3 axes (ISO 20643) (m/sec²) 7,4
Sound pressure level (ISO 11203)
| Utility Parts Central, Inc. | |
|---|---|
| Product Category | Construction and Demolition Attachments |
| Product Number | 1806 1014 33 |
| Product Name | Atlas Copco LPHB Posthole Bore |