GREENLEE Sign Post Puller
Uses serrated jaws or wraparound, high strength alloy chain
Able to pull nearly any post size and shape
Faster and easier than conventional manual methods
Open center hydraulic system
Lifting capacity of 9,800 lbs.
Flow range of 4 - 6 gpm
Operating pressure of 1,000 - 2,000 psi
Weighs 70 lbs.
5" stroke
9/32" alloy chain
GREENLEE H4905A and 42237 Service Manual
| Utility Parts Central, Inc. | |
|---|---|
| Product Category | Construction and Demolition Attachments |
| Product Number | 42237 |
| Product Name | GREENLEE Sign Post Puller |