Atlas Copco LH 27 breaker
Description LH 27 breaker
Part no 1801 3640 92
Weight (lb) 55,6
Length (inch) 29,9
Oil flow (gpm) 7,9
Working pressure (psi) 1500-1800
Return line pressure max (psi) 215
Impact rate (20 l/min) (blows/min)
Impact rate (30 l/min) (blows/min)
Impact rate (40 l/min) (blows/min)
EHTMA class D(C)**
Vibration level (ISO 8662-5) (m/s2 (H/A))
Vibration level 3 axes (ISO 20643) (m/sec²)
Sound power level guaranteed (2000/14/EC) (Lw, dB(A))
Sound pressure level (ISO 11203) (Lp, r=1m)
Shank (inch)
| Utility Parts Central, Inc. | |
|---|---|
| Product Category | Power Tools |
| Product Number | 1801 3640 92 |
| Product Name | Atlas Copco LH 27 breaker |