Greenlee HPB45 45 Lb. Lb. Hydraulic Paving Breaker
Great for breaking sidewalks and curbs or driving ground rod, and for other small demolition jobs
Clean modular design with few protrusions to irritate operators™ legs
High blow energy provides maximum breaking power
Integral rubber damper reduces chisel noise
Low noise and vibration levels.
AVS tools have patented spring-dampened handles that reduce vibration transmitted to the operator by 80%-90%
Two-step trigger
Supplied with 12" steel braided whip hoses
Open center hydraulic system
1/2" BSP pressure and return ports; 1/2" NPTF x 12" whip hoses
GREENLEE HPB45 Service Manual
| Utility Parts Central, Inc. | |
|---|---|
| Product Category | Power Tools |
| Product Number | 2197 |
| Product Name | GREENLEE HPB45 45 Lb. Lb. Hydraulic Paving Breaker |