Utility Parts Central, Inc. LD Payout Reel 132513

Description
LD Payout Reel Utility Tool & Trailer designed the LD Payout Reel for both picking up wire cable in neat coils in addition to paying out. Unit expands and contracts and is designed to work in any position in-between. The unit may be used alone or in a combination to pay in/out numerous coils. The reel is simply attached to any compatible base. Loading and unloading is easily accomplished by folding up/down the spring-loaded fingers located on the outside of the reel. Our unit also comes with a rope brake made to drag in one direction to ensure ease of rewinding and which aids in evenly paying out wire or cable. LD Payout Reel can be mounted on your truck using very limited space and is made of both high-strength steel and heat-treated aluminum. Max Paddle ID21" Min. Paddle ID14" Paddle Width12" Unit Width20" Unit Height39" Unit Weight46 Lbs.
Description
LD Payout Reel Utility Tool & Trailer designed the LD Payout Reel for both picking up wire cable in neat coils in addition to paying out. Unit expands and contracts and is designed to work in any position in-between. The unit may be used alone or in a combination to pay in/out numerous coils. The reel is simply attached to any compatible base. Loading and unloading is easily accomplished by folding up/down the spring-loaded fingers located on the outside of the reel. Our unit also comes with a rope brake made to drag in one direction to ensure ease of rewinding and which aids in evenly paying out wire or cable. LD Payout Reel can be mounted on your truck using very limited space and is made of both high-strength steel and heat-treated aluminum. Max Paddle ID21" Min. Paddle ID14" Paddle Width12" Unit Width20" Unit Height39" Unit Weight46 Lbs.

Suppliers

Company
Product
Description
Supplier Links
LD Payout Reel - 132513 - Utility Parts Central, Inc.
McDonough, GA, USA
LD Payout Reel
132513
LD Payout Reel 132513
LD Payout Reel Utility Tool & Trailer designed the LD Payout Reel for both picking up wire cable in neat coils in addition to paying out. Unit expands and contracts and is designed to work in any position in-between. The unit may be used alone or in a combination to pay in/out numerous coils. The reel is simply attached to any compatible base. Loading and unloading is easily accomplished by folding up/down the spring-loaded fingers located on the outside of the reel. Our unit also comes with a rope brake made to drag in one direction to ensure ease of rewinding and which aids in evenly paying out wire or cable. LD Payout Reel can be mounted on your truck using very limited space and is made of both high-strength steel and heat-treated aluminum. Max Paddle ID21" Min. Paddle ID14" Paddle Width12" Unit Width20" Unit Height39" Unit Weight46 Lbs.

LD Payout Reel
Utility Tool & Trailer designed the LD Payout Reel for both picking up wire cable in neat coils in addition to paying out. Unit expands and contracts and is designed to work in any position in-between.
The unit may be used alone or in a combination to pay in/out numerous coils. The reel is simply attached to any compatible base. Loading and unloading is easily accomplished by folding up/down the spring-loaded fingers located on the outside of the reel.
Our unit also comes with a rope brake made to drag in one direction to ensure ease of rewinding and which aids in evenly paying out wire or cable. LD Payout Reel can be mounted on your truck using very limited space and is made of both high-strength steel and heat-treated aluminum.
Max Paddle ID21"
Min. Paddle ID14"
Paddle Width12"
Unit Width20"
Unit Height39"
Unit Weight46 Lbs.

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Reels
Product Number 132513
Product Name LD Payout Reel
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 84in. Cable Length - A 3Z53-ML45754 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 7 ft (21.34 dm)
View Details
Spring Rewind Hose Reel - N800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Hose Reels - 2309385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 60.7 ft (185 dm)
View Details
Hannay Spring rewind grounding reel model SGCR10-17-19 - SGCR10-17-19 - Utility Parts Central, Inc.
Specs
Type Of Reel Cable Reel
View Details