Universal Wire Works Inc. Stainless Steel Alloy Universal 308L

Description
Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode may also be used for welding the stabilized grades 321 and 347 when severe corrosion environments are not present. Alloy 308L can be used for cryogenic applications due to its excellent notch toughness.
Description
Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode may also be used for welding the stabilized grades 321 and 347 when severe corrosion environments are not present. Alloy 308L can be used for cryogenic applications due to its excellent notch toughness.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Alloy - Universal 308L - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 308L
Stainless Steel Alloy Universal 308L
Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode may also be used for welding the stabilized grades 321 and 347 when severe corrosion environments are not present. Alloy 308L can be used for cryogenic applications due to its excellent notch toughness.

Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode may also be used for welding the stabilized grades 321 and 347 when severe corrosion environments are not present. Alloy 308L can be used for cryogenic applications due to its excellent notch toughness.

Supplier's Site
Stainless Steel Alloy - Universal 308L - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 308L
Stainless Steel Alloy Universal 308L
Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode may also be used for welding the stabilized grades 321 and 347 when severe corrosion environments are not present. Alloy 308L can be used for cryogenic applications due to its excellent notch toughness.

Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode may also be used for welding the stabilized grades 321 and 347 when severe corrosion environments are not present. Alloy 308L can be used for cryogenic applications due to its excellent notch toughness.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc. Universal Wire Works Inc.
Product Category Filler Alloys and Consumables Filler Alloys and Consumables
Product Number Universal 308L Universal 308L
Product Name Stainless Steel Alloy Stainless Steel Alloy
Applications / Materials Joined Stainless Steel Stainless Steel
Joining Process / Product Form Flux Cored Wire Solid wire or rod
Nominal Composition .03C-19Cr-1.8Mn-9.7Ni-.45Si .03C-19Cr-1.8Mn-.45Si
Tensile Strength (UTS) 86000 psi (60525 m H2O) 86000 psi (60525 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 1335614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0276 inch (0.7000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Semiconductor Solder Flux for Packaging - Kester ® TSF-6592HF Tacky Solder Flux - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
Solder Alloy Lead Free
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Aerospace Alloy - AMS 4951 - Universal Wire Works Inc.
Universal Wire Works Inc.
Specs
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.0300 to 0.1250 inch (0.7620 to 3.17 mm)
Nominal Composition .08C-.2Fe-.005H-.05N-.18O-.6Rem-BalanceTi
View Details
Gas-Shielded Wires, Carbon Steel, Flat and Horizontal - S246529-008 - Hobart Brothers, an ITW Company
Specs
Joining Process / Product Form Flux Cored Wire
Diameter / Thickness 0.0938 inch (2.38 mm)
Welding Filler Types Carbon Steel
View Details