ESAB Welding and Cutting Products Welding Filler Metal/Electrodes Shield-Bright 2594

Description
Features Shield-Bright 2594, a "super duplex" stainless cored wire, was developed with a nominal composition of 25% Cr, 9% Ni, 4% Mo, and 0.25% N. Shield-Bright 2594 is usable for UNS S32750 (SAF 2507 and URN47N+2), S32760 (Zeron 100 & FAC100) and J9338380 (cast Zeron 100) and similar compositions. It is also suitable for the welding of Ferralium® UNS S32550 and CD-4MCu except for applications where sulfuric or sulfurous acids are present, such as scrubbers for power plants. Industries Chemical Industry Offshore Oil Petrochemical Pipeline Process Pulp and Paper Welding Process Welding-FCAW - Flux Core Arc Welding
Description
Features Shield-Bright 2594, a "super duplex" stainless cored wire, was developed with a nominal composition of 25% Cr, 9% Ni, 4% Mo, and 0.25% N. Shield-Bright 2594 is usable for UNS S32750 (SAF 2507 and URN47N+2), S32760 (Zeron 100 & FAC100) and J9338380 (cast Zeron 100) and similar compositions. It is also suitable for the welding of Ferralium® UNS S32550 and CD-4MCu except for applications where sulfuric or sulfurous acids are present, such as scrubbers for power plants. Industries Chemical Industry Offshore Oil Petrochemical Pipeline Process Pulp and Paper Welding Process Welding-FCAW - Flux Core Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Welding Filler Metal/Electrodes - Shield-Bright 2594 - ESAB Welding and Cutting Products
Florence, SC, USA
Welding Filler Metal/Electrodes
Shield-Bright 2594
Welding Filler Metal/Electrodes Shield-Bright 2594
Features Shield-Bright 2594, a "super duplex" stainless cored wire, was developed with a nominal composition of 25% Cr, 9% Ni, 4% Mo, and 0.25% N. Shield-Bright 2594 is usable for UNS S32750 (SAF 2507 and URN47N+2), S32760 (Zeron 100 & FAC100) and J9338380 (cast Zeron 100) and similar compositions. It is also suitable for the welding of Ferralium® UNS S32550 and CD-4MCu except for applications where sulfuric or sulfurous acids are present, such as scrubbers for power plants. Industries Chemical Industry Offshore Oil Petrochemical Pipeline Process Pulp and Paper Welding Process Welding-FCAW - Flux Core Arc Welding

Features

  • Shield-Bright 2594, a "super duplex" stainless cored wire, was developed with a nominal composition of 25% Cr, 9% Ni, 4% Mo, and 0.25% N. Shield-Bright 2594 is usable for UNS S32750 (SAF 2507 and URN47N+2), S32760 (Zeron 100 & FAC100) and J9338380 (cast Zeron 100) and similar compositions. It is also suitable for the welding of Ferralium® UNS S32550 and CD-4MCu except for applications where sulfuric or sulfurous acids are present, such as scrubbers for power plants.

Industries

  • Chemical Industry
  • Offshore Oil
  • Petrochemical
  • Pipeline
  • Process
  • Pulp and Paper

Welding Process

  • Welding-FCAW - Flux Core Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Shield-Bright 2594
Product Name Welding Filler Metal/Electrodes
Joining Process / Product Form Flux Cored Wire
Tensile Strength (UTS) 130533 psi (91867 m H2O)
Yield Strength (YS) 100075 psi (70431 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 6246757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Rope Hardfacing Flexible Cord - Grade M Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Joining Process / Product Form A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Braze Alloy Nickel Alloy Braze; Tungsten Carbide
View Details
Dual Shield Low Alloy Flux Cored Wires - Dual Shield 810X-Ni - ESAB Welding and Cutting Products
Specs
Applications / Materials Joined COR-TEN® Steel in Applications Where Weathering Grade Wires are Not Desirable
Joining Process / Product Form Flux Cored Wire
Nominal Composition C 0.04%, Mn 1.3%, Si 0.6%, P 0.010%, S 0.009%, Ni 1.0%
View Details