Universal Semiconductor, Inc. Position Sensing Series PS-100-30

Description
Linear type, diffused junction technology
Description
Linear type, diffused junction technology

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
Position Sensing Series
PS-100-30
Position Sensing Series PS-100-30
Linear type, diffused junction technology

Linear type, diffused junction technology

Technical Specifications

  Universal Semiconductor, Inc.
Product Category Photodiodes
Product Number PS-100-30
Product Name Position Sensing Series
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
Active Area Diameter or Length 30 mm (1.18 inch)
Active Area Height 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Si photodiodes - S3204-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Universal Semiconductor, Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
View Details