Universal Semiconductor, Inc. Long Line Series LL-6E

Description
Double diffused silicon diode, extruded aluminum housing
Description
Double diffused silicon diode, extruded aluminum housing

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
Long Line Series
LL-6E
Long Line Series LL-6E
Double diffused silicon diode, extruded aluminum housing

Double diffused silicon diode, extruded aluminum housing

Technical Specifications

  Universal Semiconductor, Inc.
Product Category Photodiodes
Product Number LL-6E
Product Name Long Line Series
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
Active Area Diameter or Length 152 mm (6 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S1226-8BK - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Material Aluminum Gallium Arsenide
Photodiode Package Leaded
Active Area Diameter or Length 1.02 mm (0.0400 inch)
View Details