Universal Semiconductor, Inc. Long Line Series LL-10E

Description
Double diffused silicon diode, extruded aluminum housing
Description
Double diffused silicon diode, extruded aluminum housing

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
Long Line Series
LL-10E
Long Line Series LL-10E
Double diffused silicon diode, extruded aluminum housing

Double diffused silicon diode, extruded aluminum housing

Technical Specifications

  Universal Semiconductor, Inc.
Product Category Photodiodes
Product Number LL-10E
Product Name Long Line Series
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
Active Area Diameter or Length 254 mm (10 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S12698-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Universal Semiconductor, Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
View Details