Universal Cutting Tools, Inc. High Speed Drill 221-#67 221-#67

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-#67 - 221-#67 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-#67
221-#67
High Speed Drill 221-#67 221-#67
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-#67
Product Name High Speed Drill 221-#67
Product Drill
Units Fractional
Drill Type Jobber
Designation #67
Cutting Length 0.50 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
#19 Carbide Drill x 1
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711232-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details