Superior Tool Service, Inc. #19 Carbide Drill x 1" Flute Length 988-166 19x1

Description
#19 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.
Description
#19 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
#19 Carbide Drill x 1
Wichita, KS, USA
#19 Carbide Drill x 1" Flute Length
988-166 19x1
#19 Carbide Drill x 1" Flute Length 988-166 19x1
#19 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.

#19 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Drill Bits
Product Number 988-166 19x1
Product Name #19 Carbide Drill x 1" Flute Length
Product Drill
Units Wire Gauge
Drill Type Twist
Rotation RightHand
Cutting Application General Purpose; Composite Materials
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 216533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
1/4 (Ltr E) Carbide Jobber Drill with Composite Tip - 220-2500 1/4
Specs
Product Drill
Units Fractional; Letter
Drill Type Twist; Jobber
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714039-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details