Milwaukee Electric Tool Corporation Drill Bit 48-89-2732

Description
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 13/32 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
Description
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 13/32 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2732
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 13/32 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
  • JOBBERS LENGTH TYPE
  • BLACK OXIDE COATED FINISH
  • 5-1/4 INCH OVERALL LENGTH
  • 3-7/8 INCH FLUTE LENGTH
  • 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 3 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 13/32 INCH DRILL SIZE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL/WOOD/PLASTIC
  • POINT ANGLE (DEG) 135
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2732
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.406 inch (10.3 mm)
Shank Reduced
Cutting Length 3.88 inch (98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-3952 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details