Universal Cutting Tools, Inc. High Speed Drill 220-11/16 220-11/16

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-11/16 - 220-11/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-11/16
220-11/16
High Speed Drill 220-11/16 220-11/16
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-11/16
Product Name High Speed Drill 220-11/16
Product Drill
Units Fractional
Drill Type Jobber
Designation 11/16"
Diameter 0.688 inch (17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 34403 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.188 to 0.875 inch (4.8 to 22.2 mm)
View Details
2 suppliers