Universal Cutting Tools, Inc. Hand Tap 105K-6-40 105K-6-40

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-6-40 - 105K-6-40 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-6-40
105K-6-40
Hand Tap 105K-6-40 105K-6-40
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-6-40
Product Name Hand Tap 105K-6-40
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 455924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Point Tap; Spiral point
Nominal SAE Size # 10
Thread Form Unc
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details