Universal Cutting Tools, Inc. Hand Tap 105K-10-32 105K-10-32

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-10-32 - 105K-10-32 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-10-32
105K-10-32
Hand Tap 105K-10-32 105K-10-32
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-10-32
Product Name Hand Tap 105K-10-32
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thread Form Metric
Overall Length 1.97 inch (50 mm)
View Details
M6x1 Taper Lead Tap - T11404T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M6
Thread Form M
View Details
High Speed Steel Grounded & Tempered Hand Taps - SST+ HSS Hand Taps - Walter Surface Technologies
Specs
Type Combined Drill and Tap
Other Size Specifications Many Tap Sizes and Thread per Inch Combinations to Choose From
View Details
Cutting Taps - CoroTap 100 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.3500 to 1.5 inch (8.89 to 38 mm)
View Details