Universal Cutting Tools, Inc. Hand Tap 100K-B 10-32 100K-10-32-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 10-32 - 100K-10-32-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 10-32
100K-10-32-B
Hand Tap 100K-B 10-32 100K-10-32-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-10-32-B
Product Name Hand Tap 100K-B 10-32
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 2.76 inch (70 mm)
View Details
Hand Tap 100-P 2-64 - 100-2-64-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 2
View Details
8-32 Hand Taps Machine Screw Sizes - 12622 - R/N Reiff & Nestor Company
Specs
Chamfer Type Plug Tap
Nominal SAE Size # 8
View Details