Universal Cutting Tools, Inc. Hand Tap 100K-B 1-3/8-6 100K-1-3/8-6-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 1-3/8-6 - 100K-1-3/8-6-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 1-3/8-6
100K-1-3/8-6-B
Hand Tap 100K-B 1-3/8-6 100K-1-3/8-6-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-1-3/8-6-B
Product Name Hand Tap 100K-B 1-3/8-6
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 499283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Fluted Tap; Spiral flute
Nominal ISO Size M6
Thread Form Metric
View Details
Cutting Taps - CoroTap 300 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.2320 to 1.42 inch (5.89 to 35.99 mm)
View Details
Hand Tap 105K-9/16-12 - 105K-9/16-12 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Other Size Specifications 9/16"
View Details
M5x0.9 Taper Lead Tap SP - T11204T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M5
Thread Form M
View Details