United Testing Systems, Inc. High Elongation Extensometer CO-1.0-1

Description
Designed for easy, clip-on attachment. Available in gage lengths of 0.5", 1", or 2". With measurement capabilities to 100% sample elongation, the unique extensometers also features built-in overload protection. These extensometers can be configured for use on either round or flat samples. Each unit is factory-calibrated to ensure that it meets ASTM E-83, Class B-2 accuracy specifications. High temperature version is also available.
Datasheet
Description
Designed for easy, clip-on attachment. Available in gage lengths of 0.5", 1", or 2". With measurement capabilities to 100% sample elongation, the unique extensometers also features built-in overload protection. These extensometers can be configured for use on either round or flat samples. Each unit is factory-calibrated to ensure that it meets ASTM E-83, Class B-2 accuracy specifications. High temperature version is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Elongation Extensometer - CO-1.0-1 - United Testing Systems, Inc.
Fullerton, CA, USA
High Elongation Extensometer
CO-1.0-1
High Elongation Extensometer CO-1.0-1
Designed for easy, clip-on attachment. Available in gage lengths of 0.5", 1", or 2". With measurement capabilities to 100% sample elongation, the unique extensometers also features built-in overload protection. These extensometers can be configured for use on either round or flat samples. Each unit is factory-calibrated to ensure that it meets ASTM E-83, Class B-2 accuracy specifications. High temperature version is also available.

Designed for easy, clip-on attachment. Available in gage lengths of 0.5", 1", or 2". With measurement capabilities to 100% sample elongation, the unique extensometers also features built-in overload protection. These extensometers can be configured for use on either round or flat samples. Each unit is factory-calibrated to ensure that it meets ASTM E-83, Class B-2 accuracy specifications. High temperature version is also available.

Supplier's Site Datasheet

Technical Specifications

  United Testing Systems, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Number CO-1.0-1
Product Name High Elongation Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Wedge grip, 0.75” jaw width, 1/2-20F - G1061 - Mark-10 Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Fatigue; Tensile
View Details
Biaxial Extensometer - EXT-30-B2 - United Testing Systems, Inc.
United Testing Systems, Inc.
Specs
Test Fixture Type Extensometer
Application Gaging; Poisson's Ratio
Test Standard ASTM
View Details
Full Range Of Test Stands And Ancillary Equipment -  - Froude, Inc.
Specs
Test Fixture Type Test Stand
Application Endurance testing, Performance testing, Quality assurance
View Details
Hydraulic Test Bench - HTC-400 - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
Specs
Operation Hydraulic
View Details