Det-Tronics UVIR Flame Detector X5200

Description
Approved to FM 3260 (2000), the X5200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The mounting arrangement allows the UV and IR sensors to monitor the same hazardous location with a 90-degree cone of vision. When both sensors simultaneously detect the presence of a flame, an alarm signal is generated. The detector has Division and Zone explosion-proof ratings and is suitable for use in indoor and outdoor applications. Automatic, manual or magnetic optical integrity testing Class A wiring per NFPA-72 3-year warranty on sensor and electronics FM, CSA, ATEX, CE, VDS, CNBOP Approvals EN54-10 Certified Output Options include: Relays, 4-20 mA, RS-485, EQP Addressable, and Pulse Output* *When pulse output is specified, the ultraviolet infrared (UVIR) flame detector is for use in controller based systems. The pulse-output model can replace existing Det-Tronics controller based flame detection systems that generate a pulse output. Compatible controllers include: Series R7404, 7494, and R7495 Controllers.
Description
Approved to FM 3260 (2000), the X5200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The mounting arrangement allows the UV and IR sensors to monitor the same hazardous location with a 90-degree cone of vision. When both sensors simultaneously detect the presence of a flame, an alarm signal is generated. The detector has Division and Zone explosion-proof ratings and is suitable for use in indoor and outdoor applications. Automatic, manual or magnetic optical integrity testing Class A wiring per NFPA-72 3-year warranty on sensor and electronics FM, CSA, ATEX, CE, VDS, CNBOP Approvals EN54-10 Certified Output Options include: Relays, 4-20 mA, RS-485, EQP Addressable, and Pulse Output* *When pulse output is specified, the ultraviolet infrared (UVIR) flame detector is for use in controller based systems. The pulse-output model can replace existing Det-Tronics controller based flame detection systems that generate a pulse output. Compatible controllers include: Series R7404, 7494, and R7495 Controllers.

Suppliers

Company
Product
Description
Supplier Links
UVIR Flame Detector - X5200 - Det-Tronics
Minneapolis, MN, USA
UVIR Flame Detector
X5200
UVIR Flame Detector X5200
Approved to FM 3260 (2000), the X5200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The mounting arrangement allows the UV and IR sensors to monitor the same hazardous location with a 90-degree cone of vision. When both sensors simultaneously detect the presence of a flame, an alarm signal is generated. The detector has Division and Zone explosion-proof ratings and is suitable for use in indoor and outdoor applications. Automatic, manual or magnetic optical integrity testing Class A wiring per NFPA-72 3-year warranty on sensor and electronics FM, CSA, ATEX, CE, VDS, CNBOP Approvals EN54-10 Certified Output Options include: Relays, 4-20 mA, RS-485, EQP Addressable, and Pulse Output* *When pulse output is specified, the ultraviolet infrared (UVIR) flame detector is for use in controller based systems. The pulse-output model can replace existing Det-Tronics controller based flame detection systems that generate a pulse output. Compatible controllers include: Series R7404, 7494, and R7495 Controllers.

Approved to FM 3260 (2000), the X5200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The mounting arrangement allows the UV and IR sensors to monitor the same hazardous location with a 90-degree cone of vision. When both sensors simultaneously detect the presence of a flame, an alarm signal is generated. The detector has Division and Zone explosion-proof ratings and is suitable for use in indoor and outdoor applications.

  • Automatic, manual or magnetic optical integrity testing
  • Class A wiring per NFPA-72
  • 3-year warranty on sensor and electronics
  • FM, CSA, ATEX, CE, VDS, CNBOP Approvals
  • EN54-10 Certified
  • Output Options include: Relays, 4-20 mA, RS-485, EQP Addressable, and Pulse Output*

*When pulse output is specified, the ultraviolet infrared (UVIR) flame detector is for use in controller based systems. The pulse-output model can replace existing Det-Tronics controller based flame detection systems that generate a pulse output. Compatible controllers include: Series R7404, 7494, and R7495 Controllers.

Supplier's Site

Technical Specifications

  Det-Tronics
Product Category Flame Detectors
Product Number X5200
Product Name UVIR Flame Detector
Device Classification Sensor
Sensor Technology UV/IR Detector
Output Options Output is a switch or alarm signal; Pulse/ LON
Communication Interface Options Serial Interface
Features Adjustable Time Delay (optional feature); Automatic Self-Test; Explosion Proof; NEMA 4 Rated Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

InAsSb photovoltaic detectors - P16112-011MA - Hamamatsu Photonics Europe
Specs
Device Classification Sensor
Sensor Technology UV Detector Only
View Details
Multi-spectrum Infrared Flame Detector - FL5000 MSIR - MSA Safety
Specs
Device Classification Sensor
Sensor Technology IR Detector Only; Multi-IR Detector
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal
View Details
Ultra Fast Ultraviolet Infrared Flame Detector - FGD-PDS-975UF - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Device Classification Sensor
Sensor Technology UV/IR Detector
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA); Relay
View Details
RKI Instruments, Inc.
Specs
Device Classification Sensor System
Sensor Technology Gas Monitor
Input Power Requires DC Power
View Details