The CUTLASS Series are 3kW sine-wave inverters which are 19” rack-mountable and only 2RU high. They operate from a 110V, 130V or 220VDC source and produce a 115 or 230VAC output.
The tightly regulated low distortion 50 or 60Hz sine wave is produced by DSP controlled power circuits using an advanced high frequency, pulse-width modulation technique which achieves up to 94% efficiency.
A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off.
In normal operation these inverters isolate the load from wide voltage swings, transients and noise usually present in the AC utility and which can cause equipment reliability problems.
Output voltage and frequency are programmable from the front panel, as well as Baud Rate for the RS232 communications interface which can be used for remote monitoring.
CUTLASS Series Inverters operate ‘on-line’, providing a locally generated clean AC to the output under normal conditions and are suitable for powering a variety of loads including sensitive communications and SCADA equipment.
CUTLASS Series Inverters operate ‘on-line’, providing a locally generated clean AC to the output under normal conditions and are suitable for powering a variety of loads including sensitive communications and SCADA equipment.
| Unipower, LLC | |
|---|---|
| Product Category | Power Supplies |
| Product Number | INV11030R-B |
| Product Name | Cutlass Series - 110/230VDC Input Sine Wave Inverters |
| Type | DC/AC Inverter |