Union Process, Inc. Zirconium Oxide, High Purity 95% Balls

Description
Zirconium Oxide, High-Purity (Y203 Stabilized) 95% - Balls Specific Gravity: 6.0 Hardness: Hv 1280 kg/mm2 Relative Cost: High Sizes Available: 0.2mm, 0.3mm, 0.4mm, 0.5mm, 0.65mm, 0.8mm, 1mm, 1.25mm, 1.5mm, 1.75mm 2mm, 3mm, 5mm, 6mm, 8mm, 10mm, 20mm, 25mm
Description
Zirconium Oxide, High-Purity (Y203 Stabilized) 95% - Balls Specific Gravity: 6.0 Hardness: Hv 1280 kg/mm2 Relative Cost: High Sizes Available: 0.2mm, 0.3mm, 0.4mm, 0.5mm, 0.65mm, 0.8mm, 1mm, 1.25mm, 1.5mm, 1.75mm 2mm, 3mm, 5mm, 6mm, 8mm, 10mm, 20mm, 25mm

Suppliers

Company
Product
Description
Supplier Links
Zirconium Oxide, High Purity 95% Balls -  - Union Process, Inc.
Akron, OH, USA
Zirconium Oxide, High Purity 95% Balls
Zirconium Oxide, High Purity 95% Balls
Zirconium Oxide, High-Purity (Y203 Stabilized) 95% - Balls Specific Gravity: 6.0 Hardness: Hv 1280 kg/mm2 Relative Cost: High Sizes Available: 0.2mm, 0.3mm, 0.4mm, 0.5mm, 0.65mm, 0.8mm, 1mm, 1.25mm, 1.5mm, 1.75mm 2mm, 3mm, 5mm, 6mm, 8mm, 10mm, 20mm, 25mm

Zirconium Oxide, High-Purity (Y203 Stabilized)

95% - Balls

Specific Gravity: 6.0

Hardness: Hv 1280 kg/mm2

Relative Cost: High

Sizes Available:

0.2mm, 0.3mm, 0.4mm, 0.5mm, 0.65mm, 0.8mm, 1mm, 1.25mm, 1.5mm, 1.75mm

2mm, 3mm, 5mm, 6mm, 8mm, 10mm, 20mm, 25mm

Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Garnet, Emery, and Mineral Abrasives
Product Name Zirconium Oxide, High Purity 95% Balls
Unlock Full Specs
to access all available technical data

Similar Products

Emulsion-Base Diamond Slurries -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Shape Abrasive Grain / Grit
Material Diamond
Grade / Size 0.1000 to 45
View Details
ABC Natural Diamond Mesh - DR-5 - Saint-Gobain Surface Conditioning Group
Saint-Gobain Surface Conditioning Group
Specs
Shape Abrasive Grain / Grit; Crushed Grit
Material Diamond
Applications Grinding Wheels
View Details
Polycrystalline Diamond Powder - PDP - Advanced Abrasives Corp.
Specs
Shape Abrasive Grain / Grit; Crushed Grit
Material Diamond
Applications Polishing and Lapping (Very Fine)
View Details