Union Process, Inc. Zirconium Oxide, High Purity 93% Beads

Description
Zirconium Oxide, High-Purity (Y203 Stabilized) 93% - Beads Specific Gravity: 6.0 Hardness: Hv 1280 kg/mm2 Relative Cost: High Sizes Available: 0.5–0.7mm, 0.7–0.9mm, 0.9–1.1mm, 1.1–1.4mm, 1.3–1.6mm, 1.5–1.9mm
Description
Zirconium Oxide, High-Purity (Y203 Stabilized) 93% - Beads Specific Gravity: 6.0 Hardness: Hv 1280 kg/mm2 Relative Cost: High Sizes Available: 0.5–0.7mm, 0.7–0.9mm, 0.9–1.1mm, 1.1–1.4mm, 1.3–1.6mm, 1.5–1.9mm

Suppliers

Company
Product
Description
Supplier Links
Zirconium Oxide, High Purity 93% Beads -  - Union Process, Inc.
Akron, OH, USA
Zirconium Oxide, High Purity 93% Beads
Zirconium Oxide, High Purity 93% Beads
Zirconium Oxide, High-Purity (Y203 Stabilized) 93% - Beads Specific Gravity: 6.0 Hardness: Hv 1280 kg/mm2 Relative Cost: High Sizes Available: 0.5–0.7mm, 0.7–0.9mm, 0.9–1.1mm, 1.1–1.4mm, 1.3–1.6mm, 1.5–1.9mm

Zirconium Oxide, High-Purity (Y203 Stabilized)

93% - Beads

Specific Gravity: 6.0

Hardness: Hv 1280 kg/mm2

Relative Cost: High

Sizes Available:

0.5–0.7mm, 0.7–0.9mm, 0.9–1.1mm, 1.1–1.4mm, 1.3–1.6mm, 1.5–1.9mm

Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Garnet, Emery, and Mineral Abrasives
Product Name Zirconium Oxide, High Purity 93% Beads
Unlock Full Specs
to access all available technical data

Similar Products

Petroleum-Base Diamond Pastes -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Shape Abrasive Grain / Grit
Material Diamond
Grade / Size 0.1000 to 90
View Details
Polycrystalline Diamond Powder - PDP - Advanced Abrasives Corp.
Specs
Shape Abrasive Grain / Grit; Crushed Grit
Material Diamond
Applications Polishing and Lapping (Very Fine)
View Details
ABC Natural Diamond Mesh - DR-HP - Saint-Gobain Surface Conditioning Group
Saint-Gobain Surface Conditioning Group
Specs
Shape Abrasive Grain / Grit; Crushed Grit
Material Diamond
Applications Petroleum & Mining Bits
View Details