Union Process, Inc. Small Media Mill SDM Series

Description
The SDM line from Union Process is a hybrid design that couples the grinding features of a batch Attritor with the performance features of a bead mill. Laboratory and production models available. The Advantages of a Batch Attritor . . . SDM Attritors share many of the same advantages of batch Attritors including: No expensive shaft seals to maintain Simple operation Energy efficient No premixing requirement Minimum maintenance required Rugged construction Material can be inspected and additions can be made at any time during the grinding cycle Compact design No special foundation needed . . . with the Added Features Necessary to Accomplish Bead Milling Additional advantages of the SDM design are: Specially designed shaft and Delta Discs configured to accommodate small media milling (using mini media from 0.25 to 3mm) High shaft speed (from 400 to 4000 RPM) to energize small media Laboratory Models: 01-HDDM, 05-SDM, 1-SDM Designed for small media from .10mm to 3mm Features a mechanical drive or an electronic variable speed drive system Runs at RPMs from 300 to 4200 Production Models: 5-SDM, 10-SDM, 15-SDM, 20-SDM, 30-SDM Tank tilts for easy cleaning Includes side slurry discharge with media retaining screen Tank jacketed for efficient cooling Bottom media discharge valve
Description
The SDM line from Union Process is a hybrid design that couples the grinding features of a batch Attritor with the performance features of a bead mill. Laboratory and production models available. The Advantages of a Batch Attritor . . . SDM Attritors share many of the same advantages of batch Attritors including: No expensive shaft seals to maintain Simple operation Energy efficient No premixing requirement Minimum maintenance required Rugged construction Material can be inspected and additions can be made at any time during the grinding cycle Compact design No special foundation needed . . . with the Added Features Necessary to Accomplish Bead Milling Additional advantages of the SDM design are: Specially designed shaft and Delta Discs configured to accommodate small media milling (using mini media from 0.25 to 3mm) High shaft speed (from 400 to 4000 RPM) to energize small media Laboratory Models: 01-HDDM, 05-SDM, 1-SDM Designed for small media from .10mm to 3mm Features a mechanical drive or an electronic variable speed drive system Runs at RPMs from 300 to 4200 Production Models: 5-SDM, 10-SDM, 15-SDM, 20-SDM, 30-SDM Tank tilts for easy cleaning Includes side slurry discharge with media retaining screen Tank jacketed for efficient cooling Bottom media discharge valve

Suppliers

Company
Product
Description
Supplier Links
Small Media Mill - SDM Series - Union Process, Inc.
Akron, OH, USA
Small Media Mill
SDM Series
Small Media Mill SDM Series
The SDM line from Union Process is a hybrid design that couples the grinding features of a batch Attritor with the performance features of a bead mill. Laboratory and production models available. The Advantages of a Batch Attritor . . . SDM Attritors share many of the same advantages of batch Attritors including: No expensive shaft seals to maintain Simple operation Energy efficient No premixing requirement Minimum maintenance required Rugged construction Material can be inspected and additions can be made at any time during the grinding cycle Compact design No special foundation needed . . . with the Added Features Necessary to Accomplish Bead Milling Additional advantages of the SDM design are: Specially designed shaft and Delta Discs configured to accommodate small media milling (using mini media from 0.25 to 3mm) High shaft speed (from 400 to 4000 RPM) to energize small media Laboratory Models: 01-HDDM, 05-SDM, 1-SDM Designed for small media from .10mm to 3mm Features a mechanical drive or an electronic variable speed drive system Runs at RPMs from 300 to 4200 Production Models: 5-SDM, 10-SDM, 15-SDM, 20-SDM, 30-SDM Tank tilts for easy cleaning Includes side slurry discharge with media retaining screen Tank jacketed for efficient cooling Bottom media discharge valve

The SDM line from Union Process is a hybrid design that couples the grinding features of a batch Attritor with the performance features of a bead mill. Laboratory and production models available.

The Advantages of a Batch Attritor . . .
SDM Attritors share many of the same advantages of batch
Attritors including:

  • No expensive shaft seals to maintain
  • Simple operation
  • Energy efficient
  • No premixing requirement
  • Minimum maintenance required
  • Rugged construction
  • Material can be inspected and additions can be made at any
    time during the grinding cycle
  • Compact design
  • No special foundation needed

. . . with the Added Features Necessary to Accomplish Bead Milling
Additional advantages of the SDM design are:

  • Specially designed shaft and Delta Discs configured to accommodate small media milling (using mini media from 0.25 to 3mm)
  • High shaft speed (from 400 to 4000 RPM) to energize small media

Laboratory Models: 01-HDDM, 05-SDM, 1-SDM

  • Designed for small media from .10mm to 3mm
  • Features a mechanical drive or an electronic variable speed drive system
  • Runs at RPMs from 300 to 4200

Production Models: 5-SDM, 10-SDM, 15-SDM, 20-SDM, 30-SDM

  • Tank tilts for easy cleaning
  • Includes side slurry discharge with media retaining screen
  • Tank jacketed for efficient cooling
  • Bottom media discharge valve
Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Grinding Mills and Pulverizers
Product Number SDM Series
Product Name Small Media Mill
Unlock Full Specs
to access all available technical data

Similar Products

Stationary MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Pilotina Series Dry Milling System -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Polymers; Other; Plants
Scale Lab
Feed Dry solids; Ideal Choice for Disintegration of Smooth, Sticky, Elastic or Fibrous Materials
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details