Union Process, Inc. Chocolate Grinding Attritor, Circulation Q Series

Description
The circulation grinding Attritor ("Q" machine) is a combination of an Attritor and a large holding tank which is generally about ten times the size of the Attritor. The unique principle of the "Q" Attritor is the high circulating (pumping) rate, which results in a faster grind and a narrower particle size distribution. The Circulation Attritor has the advantages of good temperature control due to the large, jacketed holding tank. Advantages of Using a Circulation Attritor: Features high pumping rates that result in faster grind and narrower particle size distribution. Easily grinds down to 20 microns – 10 microns. Reproducible results from batch to batch. Allows continuous monitoring of slurry and addition of ingredients to the premix tank at any time during the grinding. Low power consumption. Low maintenance with minimum down time. Has a jacketed grinding tank specially designed for temperature control. The holding tank is also jacketed for greater temperature control. Common Applications for Attritors: Cocoa liquors Dark or milk chocolate Confectionery compound coating Ice cream coatings Chocolate nut paste Nut dispersions Spice dispersions Cheese/oil dispersions Standard Features All Attritors can be equipped with various accessories and custom designed to meet your specific needs. The special 450% starting torque motor can be provided with different voltages such as 380 or 550, and with 50 cycles. Special “quiet” motors with 82 dba rating are also available. Variable frequency drives are available for all machines. Besides providing the flexibility of variable shaft speeds, they also provide an LCD display of agitator RPM, motor AMPS, and motor HP being used. Viking gear and Waukesha pumps are standard. Other pump types can be provided to meet special requirements. Grinding Media Union Process carries the highest quality chrome steel, carbon steel and stainless steel grinding media available. Technical Support We maintain an experienced staff of highly skilled technicians to assist you in meeting your chocolate grinding needs. You are welcome to attend a laboratory test run of your material, after which a complete lab report will be provided including all test data, processing recommendations and estimated production rates to meet your requirements
Description
The circulation grinding Attritor ("Q" machine) is a combination of an Attritor and a large holding tank which is generally about ten times the size of the Attritor. The unique principle of the "Q" Attritor is the high circulating (pumping) rate, which results in a faster grind and a narrower particle size distribution. The Circulation Attritor has the advantages of good temperature control due to the large, jacketed holding tank. Advantages of Using a Circulation Attritor: Features high pumping rates that result in faster grind and narrower particle size distribution. Easily grinds down to 20 microns – 10 microns. Reproducible results from batch to batch. Allows continuous monitoring of slurry and addition of ingredients to the premix tank at any time during the grinding. Low power consumption. Low maintenance with minimum down time. Has a jacketed grinding tank specially designed for temperature control. The holding tank is also jacketed for greater temperature control. Common Applications for Attritors: Cocoa liquors Dark or milk chocolate Confectionery compound coating Ice cream coatings Chocolate nut paste Nut dispersions Spice dispersions Cheese/oil dispersions Standard Features All Attritors can be equipped with various accessories and custom designed to meet your specific needs. The special 450% starting torque motor can be provided with different voltages such as 380 or 550, and with 50 cycles. Special “quiet” motors with 82 dba rating are also available. Variable frequency drives are available for all machines. Besides providing the flexibility of variable shaft speeds, they also provide an LCD display of agitator RPM, motor AMPS, and motor HP being used. Viking gear and Waukesha pumps are standard. Other pump types can be provided to meet special requirements. Grinding Media Union Process carries the highest quality chrome steel, carbon steel and stainless steel grinding media available. Technical Support We maintain an experienced staff of highly skilled technicians to assist you in meeting your chocolate grinding needs. You are welcome to attend a laboratory test run of your material, after which a complete lab report will be provided including all test data, processing recommendations and estimated production rates to meet your requirements

Suppliers

Company
Product
Description
Supplier Links
Chocolate Grinding Attritor, Circulation - Q Series - Union Process, Inc.
Akron, OH, USA
Chocolate Grinding Attritor, Circulation
Q Series
Chocolate Grinding Attritor, Circulation Q Series
The circulation grinding Attritor ("Q" machine) is a combination of an Attritor and a large holding tank which is generally about ten times the size of the Attritor. The unique principle of the "Q" Attritor is the high circulating (pumping) rate, which results in a faster grind and a narrower particle size distribution. The Circulation Attritor has the advantages of good temperature control due to the large, jacketed holding tank. Advantages of Using a Circulation Attritor: Features high pumping rates that result in faster grind and narrower particle size distribution. Easily grinds down to 20 microns – 10 microns. Reproducible results from batch to batch. Allows continuous monitoring of slurry and addition of ingredients to the premix tank at any time during the grinding. Low power consumption. Low maintenance with minimum down time. Has a jacketed grinding tank specially designed for temperature control. The holding tank is also jacketed for greater temperature control. Common Applications for Attritors: Cocoa liquors Dark or milk chocolate Confectionery compound coating Ice cream coatings Chocolate nut paste Nut dispersions Spice dispersions Cheese/oil dispersions Standard Features All Attritors can be equipped with various accessories and custom designed to meet your specific needs. The special 450% starting torque motor can be provided with different voltages such as 380 or 550, and with 50 cycles. Special “quiet” motors with 82 dba rating are also available. Variable frequency drives are available for all machines. Besides providing the flexibility of variable shaft speeds, they also provide an LCD display of agitator RPM, motor AMPS, and motor HP being used. Viking gear and Waukesha pumps are standard. Other pump types can be provided to meet special requirements. Grinding Media Union Process carries the highest quality chrome steel, carbon steel and stainless steel grinding media available. Technical Support We maintain an experienced staff of highly skilled technicians to assist you in meeting your chocolate grinding needs. You are welcome to attend a laboratory test run of your material, after which a complete lab report will be provided including all test data, processing recommendations and estimated production rates to meet your requirements

The circulation grinding Attritor ("Q" machine) is a combination of an Attritor and a large holding tank which is generally about ten times the size of the Attritor. The unique principle of the "Q" Attritor is the high circulating (pumping) rate, which results in a faster grind and a narrower particle size distribution.

The Circulation Attritor has the advantages of good temperature control due to the large, jacketed holding tank.

Advantages of Using a Circulation Attritor:

  • Features high pumping rates that result in faster grind and narrower particle size distribution.
  • Easily grinds down to 20 microns – 10 microns.
  • Reproducible results from batch to batch.
  • Allows continuous monitoring of slurry and addition of ingredients to the premix tank at any
    time during the grinding.
  • Low power consumption.
  • Low maintenance with minimum down time.
  • Has a jacketed grinding tank specially designed for temperature control.
    The holding tank is also jacketed for greater temperature control.

Common Applications for Attritors:

  • Cocoa liquors
  • Dark or milk chocolate
  • Confectionery compound coating
  • Ice cream coatings
  • Chocolate nut paste
  • Nut dispersions
  • Spice dispersions
  • Cheese/oil dispersions

Standard Features

All Attritors can be equipped with various accessories and custom designed to meet your specific needs.

The special 450% starting torque motor can be provided with different voltages such as 380 or 550, and with 50 cycles. Special “quiet” motors with 82 dba rating are also available.

Variable frequency drives are available for all machines. Besides providing the flexibility of variable shaft speeds, they also provide an LCD display of agitator RPM, motor AMPS, and motor HP being used.

Viking gear and Waukesha pumps are standard. Other pump types can be provided to meet special requirements.

Grinding Media

Union Process carries the highest quality chrome steel, carbon steel and stainless steel grinding media available.

Technical Support

We maintain an experienced staff of highly skilled technicians to assist you in meeting your chocolate grinding needs. You are welcome to attend a laboratory test run of your material, after which a complete lab report will be provided including all test data, processing recommendations and estimated production rates to meet your requirements

Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Grinding Mills and Pulverizers
Product Number Q Series
Product Name Chocolate Grinding Attritor, Circulation
Unlock Full Specs
to access all available technical data

Similar Products

Big MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Colloid Mill MK -  - IKA Works, Inc.
IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Tough and Grainy Raw Materials
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details