Union Process, Inc. Continous Attritor, Dry HSA Series

Description
The HSA High Speed Attritor is generally used in a continuous mode. The material is charged into the mill at the top and is discharged out the bottom side, making use of centrifugal force. The HSA is used when smaller particle size (generally 40 mesh) materials are fed into the machine and micron size end product is desired. Also, it is often used for fibrous and polymer types of materials. HSA Attritors feature a patented design concept that includes a unique grinding tank internal configuration which allows higher shaft speeds, finer grinding, and continuous operation with side discharge. A series of specially shaped agitating arms and diverter discs are mounted along the longitudinal axis of the agitator shaft. This engineering design makes it possible to use smaller grinding media, operate at higher shaft RPM, and increase residence time of the material to be processed to insure a finer grind. HSA SERIES Features and Options: Fully integrated system Stainless steel grinding chamber High speed, high volume production Equipped with ammeter Fully jacketed grinding tank temperature control T.E.F.C. or explosion-proof electricals available Efficient side discharge Can be equipped with a metering pump for grinding aid Exceptionally fine grinding Common Applications for Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and rubbers Chemicals
Description
The HSA High Speed Attritor is generally used in a continuous mode. The material is charged into the mill at the top and is discharged out the bottom side, making use of centrifugal force. The HSA is used when smaller particle size (generally 40 mesh) materials are fed into the machine and micron size end product is desired. Also, it is often used for fibrous and polymer types of materials. HSA Attritors feature a patented design concept that includes a unique grinding tank internal configuration which allows higher shaft speeds, finer grinding, and continuous operation with side discharge. A series of specially shaped agitating arms and diverter discs are mounted along the longitudinal axis of the agitator shaft. This engineering design makes it possible to use smaller grinding media, operate at higher shaft RPM, and increase residence time of the material to be processed to insure a finer grind. HSA SERIES Features and Options: Fully integrated system Stainless steel grinding chamber High speed, high volume production Equipped with ammeter Fully jacketed grinding tank temperature control T.E.F.C. or explosion-proof electricals available Efficient side discharge Can be equipped with a metering pump for grinding aid Exceptionally fine grinding Common Applications for Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and rubbers Chemicals

Suppliers

Company
Product
Description
Supplier Links
Continous Attritor, Dry - HSA Series - Union Process, Inc.
Akron, OH, USA
Continous Attritor, Dry
HSA Series
Continous Attritor, Dry HSA Series
The HSA High Speed Attritor is generally used in a continuous mode. The material is charged into the mill at the top and is discharged out the bottom side, making use of centrifugal force. The HSA is used when smaller particle size (generally 40 mesh) materials are fed into the machine and micron size end product is desired. Also, it is often used for fibrous and polymer types of materials. HSA Attritors feature a patented design concept that includes a unique grinding tank internal configuration which allows higher shaft speeds, finer grinding, and continuous operation with side discharge. A series of specially shaped agitating arms and diverter discs are mounted along the longitudinal axis of the agitator shaft. This engineering design makes it possible to use smaller grinding media, operate at higher shaft RPM, and increase residence time of the material to be processed to insure a finer grind. HSA SERIES Features and Options: Fully integrated system Stainless steel grinding chamber High speed, high volume production Equipped with ammeter Fully jacketed grinding tank temperature control T.E.F.C. or explosion-proof electricals available Efficient side discharge Can be equipped with a metering pump for grinding aid Exceptionally fine grinding Common Applications for Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and rubbers Chemicals

The HSA High Speed Attritor is generally used in a continuous mode. The material is charged into the mill at the top and is discharged out the bottom side, making use of centrifugal force. The HSA is used when smaller particle size (generally 40 mesh) materials are fed into the machine and micron size end product is desired.

Also, it is often used for fibrous and polymer types of materials.

HSA Attritors feature a patented design concept that includes a unique grinding tank internal configuration which allows higher shaft speeds, finer grinding, and continuous operation with side discharge.

A series of specially shaped agitating arms and diverter discs are mounted along the longitudinal axis of the agitator shaft. This engineering design makes it possible to use smaller grinding media, operate at higher shaft RPM, and increase residence time of the material to be processed to insure a finer grind.

HSA SERIES Features and Options:

  • Fully integrated system
  • Stainless steel grinding chamber
  • High speed, high volume production
  • Equipped with ammeter
  • Fully jacketed grinding tank temperature control
  • T.E.F.C. or explosion-proof electricals available
  • Efficient side discharge
  • Can be equipped with a metering pump for grinding aid
  • Exceptionally fine grinding

Common Applications for Attritors

  • Ceramic Powders
  • Glass frits
  • Metal powders
  • Mechanical alloying
  • Metal oxides
  • Fibers and cellulose
  • Food products
  • Ferrite
  • Pigments
  • Minerals
  • Coal and coke
  • Graphite
  • Plastics and rubbers
  • Chemicals
Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Grinding Mills and Pulverizers
Product Number HSA Series
Product Name Continous Attritor, Dry
Unlock Full Specs
to access all available technical data

Similar Products

Big MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Corundum Disk Mill MCD 2000 -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Other; Paste-like Products
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Liquid to High Viscous Suspensions
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details