Seedburo Equipment Company Quaker City Electric Grinding Mill - 115V/60 HZ, WITH BOTH FEEDS ELECTRIC GRINDING MILL 438B/B

Description
Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder mounted on a high speed motor for faster and more consistent results. Output capacity of 40lbs/hr. Max. fineness: 100 mesh. Hopper size: 4½" W x 5" D. Counter top to discharge: 6". Actual Dims. 25" L x 8" W x 12" H. Net wt. 55 lbs. Ship dims (2 ctns) 18" L x 10" W x 12" H & 10" L x 10" W x 8" H. Ship wt (2 ctns) 50 lbs &15 lbs.
Description
Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder mounted on a high speed motor for faster and more consistent results. Output capacity of 40lbs/hr. Max. fineness: 100 mesh. Hopper size: 4½" W x 5" D. Counter top to discharge: 6". Actual Dims. 25" L x 8" W x 12" H. Net wt. 55 lbs. Ship dims (2 ctns) 18" L x 10" W x 12" H & 10" L x 10" W x 8" H. Ship wt (2 ctns) 50 lbs &15 lbs.

Suppliers

Company
Product
Description
Supplier Links
Quaker City Electric Grinding Mill - 115V/60 HZ, WITH BOTH FEEDS ELECTRIC GRINDING MILL - 438B/B - Seedburo Equipment Company
Des Plaines, IL, USA
Quaker City Electric Grinding Mill - 115V/60 HZ, WITH BOTH FEEDS ELECTRIC GRINDING MILL
438B/B
Quaker City Electric Grinding Mill - 115V/60 HZ, WITH BOTH FEEDS ELECTRIC GRINDING MILL 438B/B
Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder mounted on a high speed motor for faster and more consistent results. Output capacity of 40lbs/hr. Max. fineness: 100 mesh. Hopper size: 4½" W x 5" D. Counter top to discharge: 6". Actual Dims. 25" L x 8" W x 12" H. Net wt. 55 lbs. Ship dims (2 ctns) 18" L x 10" W x 12" H & 10" L x 10" W x 8" H. Ship wt (2 ctns) 50 lbs &15 lbs.

Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder mounted on a high speed motor for faster and more consistent results. Output capacity of 40lbs/hr. Max. fineness: 100 mesh. Hopper size: 4½" W x 5" D. Counter top to discharge: 6".
Actual Dims. 25" L x 8" W x 12" H. Net wt. 55 lbs. Ship dims (2 ctns) 18" L x 10" W x 12" H & 10" L x 10" W x 8" H. Ship wt (2 ctns) 50 lbs &15 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Grinding Mills and Pulverizers
Product Number 438B/B
Product Name Quaker City Electric Grinding Mill - 115V/60 HZ, WITH BOTH FEEDS ELECTRIC GRINDING MILL
Unlock Full Specs
to access all available technical data

Similar Products

Three Roll Mill - EXAKT 80 S - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
View Details
Big MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Three Roll Mill - EXAKT 80 - Custom Milling & Consulting, Inc.
Custom Milling & Consulting, Inc.
Specs
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
View Details
Polygrinder®, Pulverizer - PKM 600 - Pallmann Industries
Specs
Applications Waste processing or recycling (optional feature); Polymers
Scale Production
Feed Dry solids; Continuous; Pulverizing of brittle or tough plastics
View Details