Union Process, Inc. Batch Attritor for Tungsten Carbide Applications, Wet SC Series

Description
High density material such as tungsten carbide requires a specially designed heavy-duty Batch Attritor. The “SC” Series Attritor meets this special processing requirement. Available with tank capacities ranging from 7 gallons to 245 gallons and horsepowers ranging from 7.5 to 125, these powerful grinding mills feature a tapered tank to reduce load on the bottom arms for easy starting. A special lifter arm raises media and product off the bottom of the tank. Arms are sleeved with tungsten carbide to reduce wear and contamination. The tank has a ball discharge valve and media discharge chute at the bottom for easy removal of media. A water-cooled cover with a floating teflon seal minimizes solvent loss. The tungsten carbide Attritor is also available with an optional torque meter to precisely measure energy input for determining processing time. A worm gear assembly attached to the tank allows the tank to be tilted. In this position, the shaft and arms can be easily removed and/or inspected and the grinding media changed, if necessary. All models come complete with a pumping system which is used to circulate material during grinding and to discharge product.
Description
High density material such as tungsten carbide requires a specially designed heavy-duty Batch Attritor. The “SC” Series Attritor meets this special processing requirement. Available with tank capacities ranging from 7 gallons to 245 gallons and horsepowers ranging from 7.5 to 125, these powerful grinding mills feature a tapered tank to reduce load on the bottom arms for easy starting. A special lifter arm raises media and product off the bottom of the tank. Arms are sleeved with tungsten carbide to reduce wear and contamination. The tank has a ball discharge valve and media discharge chute at the bottom for easy removal of media. A water-cooled cover with a floating teflon seal minimizes solvent loss. The tungsten carbide Attritor is also available with an optional torque meter to precisely measure energy input for determining processing time. A worm gear assembly attached to the tank allows the tank to be tilted. In this position, the shaft and arms can be easily removed and/or inspected and the grinding media changed, if necessary. All models come complete with a pumping system which is used to circulate material during grinding and to discharge product.

Suppliers

Company
Product
Description
Supplier Links
Batch Attritor for Tungsten Carbide Applications, Wet - SC Series - Union Process, Inc.
Akron, OH, USA
Batch Attritor for Tungsten Carbide Applications, Wet
SC Series
Batch Attritor for Tungsten Carbide Applications, Wet SC Series
High density material such as tungsten carbide requires a specially designed heavy-duty Batch Attritor. The “SC” Series Attritor meets this special processing requirement. Available with tank capacities ranging from 7 gallons to 245 gallons and horsepowers ranging from 7.5 to 125, these powerful grinding mills feature a tapered tank to reduce load on the bottom arms for easy starting. A special lifter arm raises media and product off the bottom of the tank. Arms are sleeved with tungsten carbide to reduce wear and contamination. The tank has a ball discharge valve and media discharge chute at the bottom for easy removal of media. A water-cooled cover with a floating teflon seal minimizes solvent loss. The tungsten carbide Attritor is also available with an optional torque meter to precisely measure energy input for determining processing time. A worm gear assembly attached to the tank allows the tank to be tilted. In this position, the shaft and arms can be easily removed and/or inspected and the grinding media changed, if necessary. All models come complete with a pumping system which is used to circulate material during grinding and to discharge product.

High density material such as tungsten carbide requires a specially designed heavy-duty Batch Attritor. The “SC” Series Attritor meets this special processing requirement. Available with tank capacities ranging from 7 gallons to 245 gallons and horsepowers ranging from 7.5 to 125, these powerful grinding mills feature a tapered tank to reduce load on the bottom arms for easy starting. A special lifter arm raises media and product off the bottom of the tank. Arms are sleeved with tungsten carbide to reduce wear and contamination.

The tank has a ball discharge valve and media discharge chute at the bottom for easy removal of media. A water-cooled cover with a floating teflon seal minimizes solvent loss.

The tungsten carbide Attritor is also available with an optional torque meter to precisely measure energy input for determining processing time.

A worm gear assembly attached to the tank allows the tank to be tilted. In this position, the shaft and arms can be easily removed and/or inspected and the grinding media changed, if necessary. All models come complete with a pumping system which is used to circulate material during grinding and to discharge product.

Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Grinding Mills and Pulverizers
Product Number SC Series
Product Name Batch Attritor for Tungsten Carbide Applications, Wet
Unlock Full Specs
to access all available technical data

Similar Products

Stirred Vertical Ball Mill Limestone Grinding System - CL Series - Union Process, Inc.
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details
Jaw Crusher / Disk Mill - Disk Mill PULVERISETTE 13 Premium Line - Fritsch GmbH - Milling and Sizing
Specs
Applications Chemicals; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
Scale Lab
Feed Dry solids; Continuous; Batch
View Details