Union Process, Inc. Alumina 99.9% Balls

Description
99.9% Balls Specific Gravity: 3.9 Hardness: Hv 1750 kg/mm2 Relative Cost: Moderate Sizes Available: 0.2mm, 0.5mm 1mm, 2mm, 3mm, 5mm, 10mm
Description
99.9% Balls Specific Gravity: 3.9 Hardness: Hv 1750 kg/mm2 Relative Cost: Moderate Sizes Available: 0.2mm, 0.5mm 1mm, 2mm, 3mm, 5mm, 10mm

Suppliers

Company
Product
Description
Supplier Links
Alumina 99.9% Balls -  - Union Process, Inc.
Akron, OH, USA
Alumina 99.9% Balls
Alumina 99.9% Balls
99.9% Balls Specific Gravity: 3.9 Hardness: Hv 1750 kg/mm2 Relative Cost: Moderate Sizes Available: 0.2mm, 0.5mm 1mm, 2mm, 3mm, 5mm, 10mm

99.9% Balls

Specific Gravity: 3.9

Hardness: Hv 1750 kg/mm2

Relative Cost: Moderate

Sizes Available:

0.2mm, 0.5mm

1mm, 2mm, 3mm, 5mm, 10mm

Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Ceramic Media and Abrasives
Product Name Alumina 99.9% Balls
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Satellites -  - Union Process, Inc.
Union Process, Inc.
Specs
Applications Grinding / Ball Milling
View Details
Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Rod, Natural
Bulk Density 225 to 243 lbs/ft³ (3600 to 3900 g/l)
Material Aluminum Oxide
View Details
Grinding Ball Sintered Corundum 50 mm Dia. -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Material Sintered Corundum
Applications Grinding / Ball Milling
View Details
Conventional Abrasive Powder -  White Calcined Alumina -  - Precision Surfacing Solutions
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material White Calcined Alumina
Grade / Size 1.0 to 30.0
View Details